location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N390-05M-12-AP MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 5 m (16 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N390-05M-12-AP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205384 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:39:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Push/pull tab connectors easily install/remove with one hand
  • - 12-fiber MTP/MPO connectors with 12x density of SC connectors
  • - 100% tested for low insertion loss and back reflection
  • - Angled APC connectors protect laser against destabilization
  • - Yellow color for easy singlemode identification
Warranty: Lifetime limited
Long product name Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow :
The long product name of Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 5 m (16 ft.)
More>>>
Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow:
The official description of Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

9/125 Rated Singlemode Cable for 40/100 Gb Ethernet Applications
Designed for enterprise applications in wiring closets, telecom rooms and data centers
Recommended for QSFP+ applications in enterprise installations
Plenum-rated jacket suited for ceilings, walls and ducts
Yellow-colored for identification as a singlemode cable

MTP/MPO APC Connectors with Push/Pull Tabs
12-fiber female connectors 12 times denser than SC connectors
APC connector angled to prevent light from reflecting back into laser
Push/pull tabs easy to install and remove with one hand
100% tested for low insertion loss and back reflection

Short summary description Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow:
This short summary of the Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N390-05M-12-AP, 5 m, OFNP, MTP, MTP

Long summary description Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow:
This is an auto-generated long summary of Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow based on the first three specs of the first five spec groups.

Tripp Lite N390-05M-12-AP. Cable length: 5 m, Cable type: OFNP, Connector 1: MTP, Connector 2: MTP, Core diameter: 8,3 µm

Features
Cable length *
5 m
Connector 1 *
MTP
Connector 2 *
MTP
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable type *
OFNP
Product colour *
Yellow
Core diameter
8,3 µm
Cladding diameter
125 µm
Fiber mode structure
Single-mode
Data transfer rate
100 Gbit/s
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332205381
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
50 g
Logistics data
Master (outer) case width
185,4 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
149,9 mm
Master (outer) case height
101,6 mm
Master (outer) case weight
600 g
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N390-03M-8S-AP InfiniBand/fibre optic cable 2,99 m 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-03M-8S-AP InfiniBand/fibre optic cable 2,99 m 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-03M-8S-AP N390-03M-8S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-UPC F/M), LSZH, Yellow, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-02M-4S-AP InfiniBand/fibre optic cable 2,01 m 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-02M-4S-AP InfiniBand/fibre optic cable 2,01 m 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-02M-4S-AP N390-02M-4S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (12F MTP/MPO-APC to 4x Duplex SN-UPC F/M), LSZH, Yellow, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 2,01 m 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-02M-8S-AP N390-02M-8S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-UPC F/M), LSZH, Yellow, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-03M-4S-AP InfiniBand/fibre optic cable 2,99 m 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-03M-4S-AP InfiniBand/fibre optic cable 2,99 m 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-03M-4S-AP N390-03M-4S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (12F MTP/MPO-APC to 4x Duplex SN-UPC F/M), LSZH, Yellow, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-03M-4S-MG InfiniBand/fibre optic cable 2,99 m 12x MTP/MPO 4x SN OFNR Aqua colour, Black, Magenta, White Tripp Lite N845-03M-4S-MG InfiniBand/fibre optic cable 2,99 m 12x MTP/MPO 4x SN OFNR Aqua colour, Black, Magenta, White
(show image)
N845-03M-4S-MG N845-03M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392B-61M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Black, Green, Yellow Tripp Lite N392B-61M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Black, Green, Yellow
(show image)
N392B-61M-3X8AP N392B-61M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 61 m (200 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392B-15M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Green, Black, Yellow Tripp Lite N392B-15M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Green, Black, Yellow
(show image)
N392B-15M-3X8AP N392B-15M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392B-23M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Black, Green, Yellow Tripp Lite N392B-23M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Black, Green, Yellow
(show image)
N392B-23M-3X8AP N392B-23M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 23 m (75 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858B-38M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta Tripp Lite N858B-38M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta
(show image)
N858B-38M-3X8MG N858B-38M-3X8MG 40/100G Multimode 50/125 OM4 Fiber Optic Cable (3x8F MTP/MPO-PC F/F), LSZH, Magenta, 38 m (124.7 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858B-45M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta Tripp Lite N858B-45M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta
(show image)
N858B-45M-3X8MG N858B-45M-3X8MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (3x8F MTP/MPO-PC F/F), LSZH, Magenta, 45 m (147.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)