Tripp Lite logo

Tripp Lite N356-15M InfiniBand/fibre optic cable 2x SC OFNR Blue, Yellow

Data-sheet quality:
created/standardized by Icecat
Product views:
128128
Info modified on:
10 Aug 2024, 09:46:05
Bullet Points Tripp Lite N356-15M InfiniBand/fibre optic cable 2x SC OFNR Blue, Yellow:
  • - Premium PVC 9/125 micron singlemode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Twice the bandwidth throughput of multimode cable
Warranty:
Lifetime limited
Long product name Tripp Lite N356-15M InfiniBand/fibre optic cable 2x SC OFNR Blue, Yellow:

Duplex Singlemode 9/125 Fiber Patch Cable (SC/SC), 15M (50 ft.)

Tripp Lite N356-15M InfiniBand/fibre optic cable 2x SC OFNR Blue, Yellow:

Singlemode duplex fiber optic SC/SC Ethernet cable is manufactured from 9/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N356-15M InfiniBand/fibre optic cable 2x SC OFNR Blue, Yellow:

Tripp Lite N356-15M, 15 m, OFNR, 2x SC, 2x SC

Long summary description Tripp Lite N356-15M InfiniBand/fibre optic cable 2x SC OFNR Blue, Yellow:

Tripp Lite N356-15M. Cable length: 15 m, Cable type: OFNR, Connector 1: 2x SC, Connector 2: 2x SC, Core diameter: 8,3 µm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.