Tripp Lite logo

Tripp Lite N320-61M InfiniBand/fibre optic cable LC OFNR Orange

Data-sheet quality:
created/standardized by Icecat
Product views:
107812
Info modified on:
19 Feb 2024, 21:18:06
Bullet Points Tripp Lite N320-61M InfiniBand/fibre optic cable LC OFNR Orange:
  • - Manufactured from 62.5/125 duplex (Zipcord) fiber
  • - Length: 200-ft. (60.96 m) / Connectors: 2 LC connectors on each end
  • - Insertion loss testing performed on every connector (0.2dB typical)
  • - Duplex multimode fiber is most commonly used in LAN applications where links are 10 feet or less
  • - Fiber Optic Distributed Data Interface (FDDI) Rated
Warranty:
Lifetime limited
Long product name Tripp Lite N320-61M InfiniBand/fibre optic cable LC OFNR Orange:

Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 61M (200 ft.)

Tripp Lite N320-61M InfiniBand/fibre optic cable LC OFNR Orange:

This 200-foot (61-meter) multimode duplex micron fiber optic LC/LC Ethernet cable is manufactured from 62.5/125 zipcord fiber. The cable has LC connectors on each end, a PVC jacket, and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications where links are 10 feet or less.

Short summary description Tripp Lite N320-61M InfiniBand/fibre optic cable LC OFNR Orange:

Tripp Lite N320-61M, 61 m, OFNR, LC, LC

Long summary description Tripp Lite N320-61M InfiniBand/fibre optic cable LC OFNR Orange:

Tripp Lite N320-61M. Cable length: 61 m, Cable type: OFNR, Connector 1: LC, Connector 2: LC, Core diameter: 62,5 µm, Full duplex

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.