Tripp Lite logo

Tripp Lite N261-014-BK networking cable Black 4,27 m Cat6a U/UTP (UTP)

Data-sheet quality:
created/standardized by Icecat
Product views:
96933
Info modified on:
10 Aug 2024, 09:44:06
Bullet Points Tripp Lite N261-014-BK networking cable Black 4,27 m Cat6a U/UTP (UTP):
  • - 14-ft. (4.27 m) Augmented Cat6 (CAT6a) Unshielded (UTP) Snagless Patch Cable, Black
  • - 10Gbps Over Copper
  • - Each cable Fluke® Tested and Verified
Warranty:
Lifetime limited
Long product name Tripp Lite N261-014-BK networking cable Black 4,27 m Cat6a U/UTP (UTP):

Cat6a 10G Snagless UTP Ethernet Cable (RJ45 M/M), Black, 14 ft. (4.27 m)

Tripp Lite N261-014-BK networking cable Black 4,27 m Cat6a U/UTP (UTP):

This N261-014-BK Black Augmented Cat6 (Cat6a) Unshielded (UTP) Snagless Ethernet cable allows 10 Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke test equipment. Snag-free strain relief boot provides the most secure and accurate connections.

Short summary description Tripp Lite N261-014-BK networking cable Black 4,27 m Cat6a U/UTP (UTP):

Tripp Lite N261-014-BK, 4,27 m, Cat6a, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Tripp Lite N261-014-BK networking cable Black 4,27 m Cat6a U/UTP (UTP):

Tripp Lite N261-014-BK. Cable length: 4,27 m, Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.