Tripp Lite logo

Tripp Lite N252-024-6A-OF patch panel 1U

Data-sheet quality:
created/standardized by Icecat
Product views:
93890
Info modified on:
10 Aug 2024, 11:41:02
Bullet Points Tripp Lite N252-024-6A-OF patch panel 1U:
  • - Staggered RJ45 jacks reduce crosstalk and interference
  • - Meets or exceeds Cat6a specifications
  • - Cable management bar keeps patch cables organized
  • - Fully rated for 10 GbE data transfer speeds
  • - Mounts into 1U of EIA-standard 19 in. racks
Warranty:
Lifetime limited
Long product name Tripp Lite N252-024-6A-OF patch panel 1U:

24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Offset Patch Panel with Cable Management Bar, 110 Punchdown, RJ45, TAA

Tripp Lite N252-024-6A-OF patch panel 1U:

The N252-024-6A-OF 24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Offset Patch Panel meets or exceeds Cat6a specifications and works with T568A and T568B wiring to comply with industry standards. Its 24 RJ45 ports are staggered to prevent crosstalk and interference emanating from adjacent ports. Because any interference and line noise can slow down your network, reducing the risk by offsetting the RJ45 jacks in rows is of great importance. This low-profile rack-mount patch panel is fully rated for 10 Gbps Ethernet data transfer speeds.

110 punchdown termination is required. Then plug your Cat6a cables into the included RJ45 keystone jacks. The detachable cable management bar keeps patch cables neat, tidy and efficiently organized on the back of the panel. Ports are clearly numbered and labeled to help you identify connections. The 24-port Cat6a patch panel mounts easily into 1U of an EIA-standard 19-inch rack. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

IEC 60512-99-001 Compliant

PoE Certificate Number: 2018-774

UTP Cat6a 22-24 AWG solid cable (Requires PoE cable if used in PoE setting)

Rack-Mount Patch Panel Manages and Organizes High-Density Network Cabling
Meets or exceeds Cat6a specifications
Works with T568A and T568B wiring to comply with industry standards
Fully rated for 10 GbE data transfer speeds
UL approved

24 RJ45 Ports Staggered to Ward Off Interference
RJ45 ports are offset to prevent crosstalk and interference emanating from adjacent ports
Ports are numbered and labeled for easy connection identification
Low-profile form factor requires 110 punchdown termination

Cable Management Bar on Rear
Detachable bar keeps patch cables neat, tidy and organized

Quick, Easy Installation
Mounts into 1U of EIA-standard 19 in. racks

TAA-Compliant for GSA Schedule Purchases
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases

Short summary description Tripp Lite N252-024-6A-OF patch panel 1U:

Tripp Lite N252-024-6A-OF, 10 Gigabit Ethernet, 10000 Mbit/s, RJ-45, Cat6a, Black, Rack mounting

Long summary description Tripp Lite N252-024-6A-OF patch panel 1U:

Tripp Lite N252-024-6A-OF. Ethernet interface type: 10 Gigabit Ethernet, Maximum data transfer rate: 10000 Mbit/s, Connector(s): RJ-45. Product colour: Black, Mounting: Rack mounting, Rack capacity: 1U. Package width: 66 mm, Package depth: 495,3 mm, Package height: 71,1 mm. Country of origin: Taiwan, Quantity per pallet: 1 pc(s), Master (outer) case width: 299,7 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.