Tripp Lite logo

Tripp Lite N238-001-WH socket-outlet RJ-45 White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150966
Info modified on:
10 Aug 2024, 09:41:36
Bullet Points Tripp Lite N238-001-WH socket-outlet RJ-45 White:
  • - Use in Cat6 or Cat5e installations
  • - Compliant with EIA/TIA CAT6 connecting hardware specifications.
  • - Dual-color coded labeling made for both 568A and 568B (258A) wiring schemes.
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty:
Lifetime limited
Long product name Tripp Lite N238-001-WH socket-outlet RJ-45 White:

Cat6/Cat5e 110 Style Punch Down Keystone Jack - White, TAA

Tripp Lite N238-001-WH socket-outlet RJ-45 White:

These Cat6/Cat5e 110 Punch-Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2-1 Permanent Link/Channel Identification Test for Cat6 cabling installations. The uniquely patterned printed circuit board construction is designed to meet Cat6 250 MHz performance, and is fully compliant with EIA/TIA Cat6 connecting hardware specifications. With its compact casing, it fits into any conventional face plate, outlet box or panel. It also features dual-color-coded labeling made for both 568A and 568B (258A) wiring schemes.

UTP Cat6 22-24 AWG solid cable

Short summary description Tripp Lite N238-001-WH socket-outlet RJ-45 White:

Tripp Lite N238-001-WH, RJ-45, White, TAA, 101,6 mm, 12,7 mm, 127 mm

Long summary description Tripp Lite N238-001-WH socket-outlet RJ-45 White:

Tripp Lite N238-001-WH. Socket type: RJ-45. Product colour: White, Certification: TAA. Package width: 101,6 mm, Package depth: 12,7 mm, Package height: 127 mm. Country of origin: Taiwan, Master (outer) case width: 304,8 mm, Master (outer) case length: 134,6 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.