Tripp Lite logo

Tripp Lite MT-6PLUS surge protector

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77346
Info modified on:
30 Jul 2023, 16:41:37
Warranty:
Lifetime
Long product name Tripp Lite MT-6PLUS surge protector:

6-outlet, 10-ft cord, 1440J, Black

Tripp Lite MT-6PLUS surge protector:

Tripp Lite's MT-6PLUS under-monitor console surge suppressor offers convenient AC and phone line computer power protection, individually controllable outlets and multiple power switches for remote control of connected equipment. High grade protection circuits utilize Tripp Lite's Isobar protection system with a generous combination of high quality components and unique noise filtration system. Robust surge suppression circuits with sine-wave tracking offer extreme levels of protection against the heaviest surge conditions exceeding IEEE 587 category A & B specifications. Isobar's unique protection system combines large toroidal chokes, HF/VHF capacitors and multiple layers of metal oxide varistors into exclusive isolated filter banks that remove EMI/RFI interference. MT 6PLUS offers 6 outlets total, 4 individually controllable via front panel mounted switches, one completely unswitched and one controlled by the master switch. Surge suppression rated at 1440 joules prevents equipment damage due to transient surges. Diagnostic LEDs confirm power availability and protection status, plus offer indication of line fault, suppressor fault and low voltage conditions. Includes 10 foot AC line cord. Space-saving under-monitor design offers convenient protection and power control of computers and all system peripherals. Lifetime warranty with $100,000 Ultimate Lifetime Insurance (USA, Canada & Puerto Rico only).
PLUG/OUTLETS: Input: NEMA 5-15P/Output: 6 NEMA5-15R/10-ft. AC line cord
ELECTRICAL: 120V AC, 50/60Hz (Requires NEMA 5-15R wall receptacle)
SUPPRESSION: AC: 140V RMS Clamping/1440 joules PHONE: Single line dial-up protection starts at 260V
FORMAT: Corded console-style under monitor suppressor

Short summary description Tripp Lite MT-6PLUS surge protector:

Tripp Lite MT-6PLUS, China, 1,6 kg, 317,5 mm, 242,1 mm, 43,2 mm, 299,7 mm

Long summary description Tripp Lite MT-6PLUS surge protector:

Tripp Lite MT-6PLUS. Country of origin: China. Weight: 1,6 kg, Width: 317,5 mm, Depth: 242,1 mm. Package width: 299,7 mm, Package depth: 317,5 mm, Package height: 57,2 mm. Master (outer) case width: 325,1 mm, Master (outer) case length: 388,6 mm, Master (outer) case height: 355,6 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.