Tripp Lite logo

Tripp Lite DMPDS4970 signage display mount 177,8 cm (70") Black

Data-sheet quality:
created/standardized by Icecat
Product views:
45058
Info modified on:
05 Aug 2024, 13:01:51
Bullet Points Tripp Lite DMPDS4970 signage display mount 177,8 cm (70") Black:
  • - Supports most monitors, whiteboards and interactive displays from 49 to 70 in.
  • - Durable wood and steel frame blends into any room decor and supports up to 88 lb.
  • - Easel-style stand features safety strap to prevent display from tipping
  • - Locks into place with one convenient snap for easy, quick assembly
  • - Cable management clips keep cords organized and prevent cable clutter
Warranty:
5-year limited
Long product name Tripp Lite DMPDS4970 signage display mount 177,8 cm (70") Black:

Portable Digital Signage Stand for 49” to 70” Flat-Screen and Curved-Screen Displays

Tripp Lite DMPDS4970 signage display mount 177,8 cm (70") Black:

Set Up Your Digital Signage Wherever Your Audience Is
This portable TV stand fits most flat-panel and curved-panel displays, whiteboards and monitors from 49 to 70 inches (124 to 178 centimeters). It’s easy to assemble with secure locking collars for convenient setup wherever foot traffic flows, such as classrooms, trade shows, lecture halls, offices, auditoriums, restaurants, bars and hotels.

Durable Wood and Steel Frame Designed to Last
The frame withstands the stress of repeated adjustments and supports up to 88 pounds (40 kilograms). An included safety strap prevents the mounted display from tipping.

Built-In Cable Management Helps Eliminate Clutter
Equipment cables route through clips on the stand’s legs to keep them organized and out of the way. Rubber pads are included to ensure your display remains level on an uneven surface.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 200 x 200, 300 x 200, 300 x 300, 400 x 200, 400 x 300, 400 x 400 and 600 x 400. All hardware is included.

Short summary description Tripp Lite DMPDS4970 signage display mount 177,8 cm (70") Black:

Tripp Lite DMPDS4970, 40 kg, 124,5 cm (49"), 177,8 cm (70"), 200 x 200 mm, 400 x 600 mm

Long summary description Tripp Lite DMPDS4970 signage display mount 177,8 cm (70") Black:

Tripp Lite DMPDS4970. Maximum weight capacity: 40 kg, Minimum screen size: 124,5 cm (49"), Maximum screen size: 177,8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 600 mm. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.