location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DDR1527SDC monitor mount / stand 68,6 cm (27") Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDR1527SDC Dual Vertical Flat-Screen Desk Stand/Clamp Mount, 15 in. to 27 in. Flat-Screen Displays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDR1527SDC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190574 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 13:02:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DDR1527SDC monitor mount / stand 68,6 cm (27") Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Functions as either a desktop stand or clamp-on mount
  • - Fits most flat-panel displays from 15 to 27 in.
  • - One-touch adjustment for easy viewing from multiple angles
  • - -20° to +20° tilt, 20° swivel and 360° rotation capability
  • - Supports displays up to 18 lbs (8.2 kgs) each
Warranty: 5-year limited
Long product name Tripp Lite DDR1527SDC monitor mount / stand 68,6 cm (27") Desk Black :
The long product name of Tripp Lite DDR1527SDC monitor mount / stand 68,6 cm (27") Desk Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Vertical Flat-Screen Desk Stand/Clamp Mount, 15 in. to 27 in. Flat-Screen Displays
More>>>
Tripp Lite DDR1527SDC monitor mount / stand 68,6 cm (27") Desk Black:
The official description of Tripp Lite DDR1527SDC monitor mount / stand 68,6 cm (27") Desk Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VESA-compliant DDR1527SDC Dual Vertical Flat-Screen Desk Stand/Clamp Mount frees up valuable space on your desk, table or workstation by allowing you to mount two flat-panel displays on a vertical pole. Ideal for home or office, the DDR1527SDC fits most flat-panel displays from 15 to 27 inches. You can use it as a desktop stand or clamp it to a flat surface up to three inches thick.

One-touch adjustment lets you optimize viewing angles and improve ergonomics as you switch tasks during the day. Adjust the dual mounting plates independently for angle and height to give you maximum flexibility in positioning your displays to fit your environment and comfort level. A 20° swivel and -20° to +20° tilt capability minimizes glare and provides comfortable viewing from multiple angles. A 360° rotation lets you view your displays in portrait and landscape orientations.

Each mounting plate supports flat-panel displays up to 18 lbs (8.2 kgs). The durable all-metal frame with scratch-resistant powder-coated finish tolerates frequent handling and blends with any décor. Included cable clamps organize cables and secure them to the vertical pole to prevent clutter. Mounting hardware is included. Conforms to VESA-compliant displays with hole patterns of 75 x 75 mm and 100 x 100 mm.

Short summary description Tripp Lite DDR1527SDC monitor mount / stand 68,6 cm (27") Desk Black:
This short summary of the Tripp Lite DDR1527SDC monitor mount / stand 68,6 cm (27") Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DDR1527SDC, Clamp, 8,16 kg, 38,1 cm (15"), 68,6 cm (27"), 100 x 100 mm, Black

Long summary description Tripp Lite DDR1527SDC monitor mount / stand 68,6 cm (27") Desk Black:
This is an auto-generated long summary of Tripp Lite DDR1527SDC monitor mount / stand 68,6 cm (27") Desk Black based on the first three specs of the first five spec groups.

Tripp Lite DDR1527SDC. Mounting: Clamp, Maximum weight capacity: 8,16 kg, Minimum screen size: 38,1 cm (15"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -20 - 20°. Product colour: Black

Mounting
Minimum screen size *
38,1 cm (15")
Maximum weight capacity *
8,16 kg
Maximum screen size *
68,6 cm (27")
Mounting
Clamp
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
2
Ergonomics
Height adjustment
Yes
Tilt angle range
-20 - 20°
Swivel angle
20°
Angle of rotation
380°
Cable management
Yes
Design
Product colour *
Black
Weight & dimensions
Width
434,3 mm
Weight & dimensions
Depth
315 mm
Height
817,9 mm
Weight
5,35 kg
Packaging data
Package width
330,2 mm
Package depth
137,2 mm
Package height
350,5 mm
Package weight
6,46 kg
Logistics data
Master (outer) case width
340,4 mm
Master (outer) case length
294,6 mm
Master (outer) case height
480,1 mm
Master (outer) case weight
13,5 kg
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332190571
Country of origin
China
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)