location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CSCSTORAGE2UVC portable device management cart/cabinet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSCSTORAGE2UVC Safe-IT UV Locking Storage Cart for Mobile Devices and AV Equipment, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSCSTORAGE2UVC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332266064 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:15:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CSCSTORAGE2UVC portable device management cart/cabinet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steel enclosure locks with included keys to discourage theft, damage and tampering
  • - Ultraviolet (UVC) lights help disinfect devices without use of damaging heat or chemicals
  • - Laminated wood-grain top serves as a smooth surface for writing or holding peripherals
  • - Vented side panels and doors allow flow-through ventilation to prevent overheating
  • - 10 ft. cord with NEMA 5-15P plug allows great flexibility in reaching AC outlets
Warranty: 2-year limited
Long product name Tripp Lite CSCSTORAGE2UVC portable device management cart/cabinet Black :
The long product name of Tripp Lite CSCSTORAGE2UVC portable device management cart/cabinet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safe-IT UV Locking Storage Cart for Mobile Devices and AV Equipment, Black
More>>>
Tripp Lite CSCSTORAGE2UVC portable device management cart/cabinet Black:
The official description of Tripp Lite CSCSTORAGE2UVC portable device management cart/cabinet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure Storage Cart Provides Ample Space for Laptops, Tablets and Cables
Constructed from heavy-duty steel with a black powder-coated finish, this Safe-IT™ locking cart provides safe, secure storage for your laptops, tablets and other valuable electronics. The front and back doors lock with the included keys to help prevent theft, damage and tampering. For extra security, the doors can be fastened with user-supplied padlocks. Flow-through vents on the doors and side panels help protect the devices against overheating, and the specially coated shelves help prevent device scratches and scuffs.

UV Light Helps Sanitize Devices without Potentially Dangerous Heat, Liquids or Chemicals
The CSCSTORAGE1UVC helps reduce the presence of germs on your laptops, Chromebooks, tablets and AV equipment. Built-in ultraviolet lights help disinfect devices at the touch of a button by destroying most microbes without the use of damaging heat, liquids or chemicals. The germicidal UVC bulbs are on a timer to control the amount of UV exposure the devices receive. An LED on the exterior of the cabinet indicates when the doors are closed and the start button can be pressed to activate the 10-minute timer. A second LED indicates when the UVC lights are on. If a door is opened during sanitization, the lights automatically shut off for safety.

Moving Your Devices from Room to Room Is Easy
Large swivel casters with non-marking wheels improve the ride over uneven surfaces, including carpeting and thresholds, and lock to help prevent unwanted movement. The reversible wide-grip handle makes the cart easy to control. Corner safety bumpers protect walls and doorways from scratches. The compact cart takes up about the same amount of physical space, or even less, as a typical A/V cart.

Laminated Wood-Grain Top Doubles as a Convenient Workstation
The laminated top acts as a smooth writing surface and holds a projector, monitor or other peripherals. You can also mount a flat-screen monitor or television using Tripp Lite’s CSC36DM Display Mount Adapter Kit (sold separately).

Comes Ready for Immediate Use Right from the Box
The CSCSTORAGE1UVC ships fully assembled for instant deployment in schools, healthcare settings, corporate offices, warehouses, restaurants, hotels, retail stores, senior living facilities and other settings that rely on the daily use of mobile devices. The storage cart is powered by a 10-foot cord and NEMA 5- 15P plug that connects to a compatible AC outlet.

Short summary description Tripp Lite CSCSTORAGE2UVC portable device management cart/cabinet Black:
This short summary of the Tripp Lite CSCSTORAGE2UVC portable device management cart/cabinet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CSCSTORAGE2UVC, Portable device management cart, Black, 30,3 cm, 20 cm, 36,7 cm, 2 shelves

Long summary description Tripp Lite CSCSTORAGE2UVC portable device management cart/cabinet Black:
This is an auto-generated long summary of Tripp Lite CSCSTORAGE2UVC portable device management cart/cabinet Black based on the first three specs of the first five spec groups.

Tripp Lite CSCSTORAGE2UVC. Type: Portable device management cart, Product colour: Black, Slot width: 30,3 cm. Supported portable devices: E-book reader, MP3 player, Laptop, Projector, Smartphone, Tablet, Lock type: Key, Certification: CAN/CSA-C22.2 No. 62368-1 (Canada); NOM (Mexico); UL Listed; cUL Listed, RoHS. AC input voltage: 120 V, AC input frequency: 60 Hz. Sustainability certificates: UL ECOLOGO. Width: 513,1 mm, Depth: 770,4 mm, Height: 931,7 mm

Design
Type *
Portable device management cart
Slot width
30,3 cm
Slot depth
20 cm
Slot height
36,7 cm
Number of shelves
2 shelves
Castor wheels
Yes
Handle(s)
Yes
Product colour *
Black
Housing material
Steel
Cable management
Yes
Features
Supported portable devices *
E-book reader, MP3 player, Laptop, Projector, Smartphone, Tablet
Locking
Yes
Lock type
Key
Certification
CAN/CSA-C22.2 No. 62368-1 (Canada); NOM (Mexico); UL Listed; cUL Listed, RoHS
Power
AC input voltage
120 V
Power
AC input frequency
60 Hz
Sustainability
Sustainability certificates
UL ECOLOGO
Weight & dimensions
Width
513,1 mm
Depth
770,4 mm
Height
931,7 mm
Weight
63 kg
Package width
579,9 mm
Package depth
855 mm
Package height
1074,9 mm
Package weight
79,5 kg
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite CSCSTORAGE1UVC portable device management cart/cabinet Black Tripp Lite CSCSTORAGE1UVC portable device management cart/cabinet Black
(show image)
CSCSTORAGE1UVC CSCSTORAGE1UVC Safe-IT UV Locking Storage Cart for Mobile Devices and AV Equipment, Wood-Grain Top 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)