location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP192V18-4U UPS battery 192 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External 192V 4U Rack/Tower Battery Pack for select UPS Systems (BP192V18-4U)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP192V18-4U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332139269 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Tripp Lite BP192V18-4U UPS battery 192 V :
The long product name of Tripp Lite BP192V18-4U UPS battery 192 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External 192V 4U Rack/Tower Battery Pack for select Tripp Lite UPS Systems (BP192V18-4U)
More>>>
Tripp Lite BP192V18-4U UPS battery 192 V:
The official description of Tripp Lite BP192V18-4U UPS battery 192 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's BP192V18-4U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Multi-use form factor supports configuration in rackmount or stacking applications using only 4 rack spaces (4U). Upright tower configuration supported with optional 2-9USTAND accessory. Includes heavy-gauge cabling with high-current DC connectors for simple installation. Additional output connector allows multiple BP192V18-4U battery packs to be daisy-chained to the UPS for even longer extended run operation.COMPATIBLE UPS SYSTEMS - SU12000RT4U, SU12000RT4UHW, SU16000RT4U, SU16000RT4UHW, and other Tripp Lite UPS systems that specify the use of this battery pack.
- Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems
- Supports stacking or rackmount installation using only 4 rack spaces (4U)
- Supports upright tower installation with optional 2-9USTAND accessory (holds 2 battery packs in tower configuration)
- Set of input/output connectors allows multiple BP192V18-4U battery packs to be daisy-chained to the UPS for even longer extended run operation
- Includes heavy-gauge cabling with high-current DC connectors for simple installation
- Simple maintenance chassis contains (4) 40lb. single-user replaceable battery modules

Short summary description Tripp Lite BP192V18-4U UPS battery 192 V:
This short summary of the Tripp Lite BP192V18-4U UPS battery 192 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP192V18-4U, 192 V, Black, 6 year(s), China, 108,4 kg, 444,5 mm

Long summary description Tripp Lite BP192V18-4U UPS battery 192 V:
This is an auto-generated long summary of Tripp Lite BP192V18-4U UPS battery 192 V based on the first three specs of the first five spec groups.

Tripp Lite BP192V18-4U. Battery voltage: 192 V, Product colour: Black, Battery life: 6 year(s). Weight: 108,4 kg, Width: 444,5 mm, Height: 177,8 mm. Package width: 838,2 mm, Package height: 330,2 mm, Package depth: 584,2 mm. Master (outer) case width: 838,2 mm, Master (outer) case length: 584,2 mm, Master (outer) case height: 330,2 mm

Features
Product colour
Black
Battery voltage *
192 V
Battery life
6 year(s)
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
108,4 kg
Width
444,5 mm
Height
177,8 mm
Depth
706,1 mm
Packaging data
Package width
838,2 mm
Package height
330,2 mm
Package depth
584,2 mm
Package weight
128,8 kg
Logistics data
Master (outer) case width
838,2 mm
Master (outer) case length
584,2 mm
Master (outer) case height
330,2 mm
Master (outer) case weight
128,8 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite BPDIN24XL UPS battery Sealed Lead Acid (VRLA) 24 V Tripp Lite BPDIN24XL UPS battery Sealed Lead Acid (VRLA) 24 V
(show image)
BPDIN24XL 24V DC DIN Rail Extended Battery Module (EBM) for Select DC Industrial UPS Systems 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP72VRM2U UPS battery Sealed Lead Acid (VRLA) 72 V Tripp Lite BP72VRM2U UPS battery Sealed Lead Acid (VRLA) 72 V
(show image)
BP72VRM2U Tripp Lite series 72V Extended Battery Module (EBM) for 1950VA and 3000VA SmartPro UPS Systems, 2U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48VRM2U UPS battery Sealed Lead Acid (VRLA) 48 V Tripp Lite BP48VRM2U UPS battery Sealed Lead Acid (VRLA) 48 V
(show image)
BP48VRM2U 48V Extended Battery Module (EBM) for 750VA, 1000VA and 1500VA SmartPro UPS Systems, 2U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP192V5RT2U UPS battery 192 V Tripp Lite BP192V5RT2U UPS battery 192 V
(show image)
BP192V5RT2U BP192V5RT2U External 192V 2U Rack-Mount Battery Pack for Select UPS Systems (BP192V5RT2U) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48V27-2US UPS battery 48 V Tripp Lite BP48V27-2US UPS battery 48 V
(show image)
BP48V27-2US BP48V27-2US External 48V 2U Rack/Tower Battery Pack for select UPS Systems (BP48V27-2US) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP36V27-2US UPS battery 36 V Tripp Lite BP36V27-2US UPS battery 36 V
(show image)
BP36V27-2US BP36V27-2US External 36V Battery Pack for Select UPS Systems, 2U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP24V36-2US UPS battery 24 V Tripp Lite BP24V36-2US UPS battery 24 V
(show image)
BP24V36-2US BP24V36-2US External 24V 2U Rack-Mount Battery Pack for Select UPS Systems (BP24V36-2US) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP72V18-2US UPS battery 72 V Tripp Lite BP72V18-2US UPS battery 72 V
(show image)
BP72V18-2US BP72V18-2US External 72V 2U Rack/Tower Battery Pack for Select UPS Systems (BP72V18-2US) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48V60RT3UTAA UPS battery 48 V Tripp Lite BP48V60RT3UTAA UPS battery 48 V
(show image)
BP48V60RT3UTAA 48V External Battery Pack Enclosure + DC Cabling for Select UPS Systems, 3U Rackmount / Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP192V787C-1PH UPS battery 192 V Tripp Lite BP192V787C-1PH UPS battery 192 V
(show image)
BP192V787C-1PH External 192V Tower Battery Pack for select UPS Systems (BP192V787C-1PH ) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)