location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B140-1A0 video splitter DVI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B140-1A0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332156631 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:55:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite B140-1A0 video splitter DVI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: DVI Video ports quantity: 1 Black
  • - 1920 x 1080 pixels
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite B140-1A0 video splitter DVI :
The long product name of Tripp Lite B140-1A0 video splitter DVI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
More>>>
Tripp Lite B140-1A0 video splitter DVI:
The official description of Tripp Lite B140-1A0 video splitter DVI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B140-1A0 is a receiver unit that is used with the B140-002 and B140-004 extender/splitter transmitter units, and it transmits a DVI-D Single-Link signal up to 61 m (200-ft.) away using a single Cat5e/6 patch cable. To achieve maximum distance and resolution, use 24AWG Solid Wire Cat5e/6 cable (Tripp Lite's N202-Series). The B140-1A0 is compatible with all operating systems, and is plug and play, with no software or drivers required. It features a built-in Equalization control for adjustment of the video image.

Installation is simple. Connect a B140-002 or B140-004 transmitter (not included) to a DVI source using a Tripp Lite P561-Series DVI cable (not included). Connect the B140-1A0 to a display using a Tripp Lite P561-Series DVI cable (not included). Finally, the receiver unit is connected to an RJ45 port on the transmitter unit using a single Cat5e/6 cable. A 1920 x 1080 @ 60Hz signal can be extended up to 46 m (150-ft.) from the source, or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)

Further expand the range and number of monitors by using a B140-110 repeater unit. Add up to four remote units (three repeaters and one active receiver) to each channel of the B140-002 or B140-004, for a total of 4 displays per channel. (An active receiver should be the last unit in a channel) A 1920 x 1080 @ 60Hz signal can be extended up to 38 m (125-ft.) from each repeater to the next unit in the channel, or a 1024 x 768 @ 60Hz signal can be extended up to 53 m (175-ft.)
- For use with B140-002 or B140-004 extender/splitter transmitter units
- Supports DVI-D Single-Link video resolutions up to 1920 x 1080 @ 60Hz
- Extends a 1920 x 1080 @ 60Hz signal up to 46 m (150-ft.), or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)
- Use 24AWG, Solid Wire Cat5e/6 cable, such as Tripp Lite's N202-Series, to achieve maximum distance and resolution
- Can further expand the range and number of monitors by adding B140-110 repeaters
- Compatible with all operating systems
- Plug and play, no software or drivers required
- Features a built-in Equalization control for adjustment of the video image
System Requirements
International AC Adapter B110-INT required for use with UK, European, and Australian power connections
- B140-1A0 DVI over Cat5 Active Extender Remote Unit
- Mounting hardware
- Screwdriver for adjustment of Equalization
- External Power Supply with NEMA 1-15P Plug (Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 1.52 m (5-ft.)
- Owner's Manual
- Transmit a DVI-D Single-Link signal up to 61 m (200-ft.) away using a single Cat5e/6 patch cable
- For use with B140-002 or B140-004 extender/splitter transmitter units
- Supports DVI-D Single-Link video resolutions up to 1920 x 1080 @ 60Hz
- Extends a 1920 x 1080 @ 60Hz signal up to 46 m (150-ft.), or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)
- Use 24AWG, Solid Wire Cat5e/6 cable, such as Tripp Lite's N202-Series, to achieve maximum distance and resolution
- Features a built-in Equalization control for adjustment of the video image
- Further expand the range and number of monitors by using a B140-110 repeater unit
- Add up to four remote units (three repeaters and one active receiver) to each channel of the B140-002 or B140-004, for a total of 4 displays per channel. (An active receiver should be the last unit in a channel)
- A 1920 x 1080 @ 60Hz signal can be extended up to 38 m (125-ft.) from each repeater to the next unit in the channel, or a 1024 x 768 @ 60Hz signal can be extended up to 53 m (175-ft.)
- HDCP compatible
- Compatible with all operating systems
- Plug and play; no software or drivers required

Short summary description Tripp Lite B140-1A0 video splitter DVI:
This short summary of the Tripp Lite B140-1A0 video splitter DVI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B140-1A0, DVI, 1920 x 1080 pixels, Black, 1024 x 768 (XGA), TAA, 100-240 V

Long summary description Tripp Lite B140-1A0 video splitter DVI:
This is an auto-generated long summary of Tripp Lite B140-1A0 video splitter DVI based on the first three specs of the first five spec groups.

Tripp Lite B140-1A0. Video port type: DVI. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Supported graphics resolutions: 1024 x 768 (XGA). AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Package width: 182,9 mm, Package depth: 165,1 mm, Package height: 55,9 mm. Master (outer) case width: 586,7 mm, Master (outer) case length: 348 mm, Master (outer) case height: 221 mm

Ports & interfaces
Video port type *
DVI
Ethernet LAN (RJ-45) ports
1
Video ports quantity *
1
Features
Product colour
Black
Maximum resolution *
1920 x 1080 pixels
Supported graphics resolutions
1024 x 768 (XGA)
Power LED
Yes
Certification
TAA
Network
Ethernet LAN
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Packaging data
Package width
182,9 mm
Package depth
165,1 mm
Package height
55,9 mm
Package weight
490 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
8525,50,3035
Master (outer) case width
586,7 mm
Master (outer) case length
348 mm
Master (outer) case height
221 mm
Master (outer) case weight
11,3 kg
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332156638
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B127-008-D video splitter HDMI DisplayPort Tripp Lite B127-008-D video splitter HDMI DisplayPort
(show image)
B127-008-D B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-101X-U video splitter DVI Tripp Lite B140-101X-U video splitter DVI
(show image)
B140-101X-U B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B132-004-2 video splitter VGA Tripp Lite B132-004-2 video splitter VGA
(show image)
B132-004-2 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B132-002A-2 video splitter VGA Tripp Lite B132-002A-2 video splitter VGA
(show image)
B132-002A-2 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-002-DD video splitter DVI Tripp Lite B140-002-DD video splitter DVI
(show image)
B140-002-DD 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-202 video splitter DVI Tripp Lite B140-202 video splitter DVI
(show image)
B140-202 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1P0 video splitter HDMI Tripp Lite B126-1P0 video splitter HDMI
(show image)
B126-1P0 B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-002 video splitter DVI Tripp Lite B140-002 video splitter DVI
(show image)
B140-002 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B132-100-1 video splitter VGA Tripp Lite B132-100-1 video splitter VGA
(show image)
B132-100-1 VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-1P0 video splitter DVI Tripp Lite B140-1P0 video splitter DVI
(show image)
B140-1P0 B140-1P0 DVI over Cat5/6 Passive Extender, Remote Receiver for Video, DVI-D Single Link, Up to 100 ft. (30 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)