location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B132-004A video splitter VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B132-004A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B132-004A
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite B132-004A video splitter VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA Video ports quantity: 1 Black
  • - 1920 x 1440 pixels
  • - Maximum operating distance: 150 m
More>>>
Short summary description Tripp Lite B132-004A video splitter VGA:
This short summary of the Tripp Lite B132-004A video splitter VGA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B132-004A, VGA, 1920 x 1440 pixels, Black, 150 m, 127 x 101,6 x 27,9 mm

Long summary description Tripp Lite B132-004A video splitter VGA:
This is an auto-generated long summary of Tripp Lite B132-004A video splitter VGA based on the first three specs of the first five spec groups.

Tripp Lite B132-004A. Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Product colour: Black, Maximum operating distance: 150 m. Dimensions (WxDxH): 127 x 101,6 x 27,9 mm

Ports & interfaces
Video port type *
VGA
Video ports quantity *
1
Features
Product colour
Black
Maximum resolution *
1920 x 1440 pixels
Features
Maximum operating distance
150 m
Weight & dimensions
Dimensions (WxDxH)
127 x 101,6 x 27,9 mm
Packaging content
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)