Tripp Lite logo

Tripp Lite B126-1A1-WHD4HH AV extender AV transmitter & receiver Black

Data-sheet quality:
created/standardized by Icecat
Product views:
52603
Info modified on:
19 Apr 2023, 11:31:47
Bullet Points Tripp Lite B126-1A1-WHD4HH AV extender AV transmitter & receiver Black:
  • - Shares 1080p video from a laptop on a larger screen without costly cable installation
  • - Transmits HD picture quality at 1080p @ 60 Hz resolutions up to 50-ft. (15.24 m)
  • - Allows you the freedom of positioning devices without constraint of cable placement
  • - Plug-and-play operation with no existing Wi-Fi network needed for easy installation
  • - Low-profile design convenient for travel to lectures, trade shows and meetings for work
Warranty:
3-year limited
Long product name Tripp Lite B126-1A1-WHD4HH AV extender AV transmitter & receiver Black:

Wireless HDMI Extender Kit with Mini Transmitter and Mini Receiver - 1080p, 50-ft. (15.24 m), Black

Tripp Lite B126-1A1-WHD4HH AV extender AV transmitter & receiver Black:

HDMI Wireless Extender Ideal for Displaying Video in Classrooms and Conference Rooms
This complete wireless HDMI transmitter and receiver system is recommended for video presentations in conference rooms, trade shows, home theaters, digital signage and other applications in which connecting long video cables could be a burden. The B126-1A1-WHD4HH extends 1080p video and stereo audio signals from an HDMI source device to an HDMI display up to 50-ft. (15.24 m) away. No bulky or costly cabling infrastructure is needed. No existing Wi-Fi network is needed.

Plug-and-Play Operation for Quick Setup and Immediate Use
The wireless HDMI mini transmitter and receiver set works right out of the box with no software or Wi-Fi network required. Connect the mini receiver to the display and the mini transmitter to the source with the included HDMI cables. Right-angle adapters are included for placing the units in tight places, such as against a wall. Both units are bus-powered, but USB cables are included for connecting the units to their respective devices if a power boost is needed.

Wireless Transmission Saves You Money on Cable and Installation Costs
The B126-1A1-WHD4HH eliminates more than just hassles. You’ll save on the costs of cabling infrastructure and the labor to install it. Cable clutter is reduced, and you will enjoy more flexibility in placement of the source and display with no cables to relocate when you want to reconfigure the room. The transmitter and receiver units communicate over a 5 GHz wireless frequency that allows fast data transmission and reduced interference from other wireless sources. Be sure the transmitter and receiver share a direct line of sight for best results.

Transmits Crystal-Clear 1080p Video for High-Definition Presentations
The B126-1A1-WHD4HH ensures high-definition performance in a one-to-one application, where there is less obstruction to occur. It supports 1080p video resolutions at 60 Hz with 24-bit Deep Color (8 bits per channel) and stereo audio. AES 128 encryption and HDCP 1.2 compliance protect your wireless transmissions. LEDs indicate when the transmitter and receiver units are receiving power, transmitting data and connected to a wireless signal.

Short summary description Tripp Lite B126-1A1-WHD4HH AV extender AV transmitter & receiver Black:

Tripp Lite B126-1A1-WHD4HH, 1920 x 1080 pixels, AV transmitter & receiver, 15 m, Wireless, Black, HDCP

Long summary description Tripp Lite B126-1A1-WHD4HH AV extender AV transmitter & receiver Black:

Tripp Lite B126-1A1-WHD4HH. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Maximum transfer distance: 15 m. Connectivity technology: Wireless. Power consumption (TX): 2,5 W, Power consumption (RX): 5 W. Receiver dimensions (W x D x H): 88 x 39 x 15 mm, Receiver weight: 20 g, Transmitter dimensions (WxDxH): 88 x 39 x 15 mm. Package width: 150,1 mm, Package depth: 117,1 mm, Package height: 77 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.