location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B055-001-UHD KVM cable Black, Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B055-001-UHD NetDirector HDMI USB Server Interface Unit with Virtual Media and CAC Support (B064-IPG Series), USB and HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B055-001-UHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198112 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:42:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B055-001-UHD KVM cable Black, Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides connected USB/HDMI server with Virtual Media access
  • - Supports Common Access Card (CAC)
  • - Eliminates thick, heavy KVM cable kits
  • - Ideal for running cable through conduit and other tight spaces
  • - Plug-and-play—no software or power supply required
Warranty: 3-year limited
Long product name Tripp Lite B055-001-UHD KVM cable Black, Purple :
The long product name of Tripp Lite B055-001-UHD KVM cable Black, Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetDirector HDMI USB Server Interface Unit with Virtual Media and CAC Support (B064-IPG Series), USB and HDMI, TAA
More>>>
Tripp Lite B055-001-UHD KVM cable Black, Purple:
The official description of Tripp Lite B055-001-UHD KVM cable Black, Purple as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B055-001-UHD NetDirector® HDMI USB Server Interface Unit connects a server, computer or CAC reader with HDMI and/or USB ports to a B064-IPG Series KVM switch with v1.0.071 or later firmware installed. Using Cat5e/6 cabling, you can locate the KVM switch up to 164 feet (50 meters) from the server.

Allowing the server to access the KVM switch’s Virtual Media functionality via low-cost Cat5e/6 cable eliminates the need for bulky KVM cables. This frees up precious space in your server cabinet, and allows for better ventilation and longer cable runs. Running cable through conduit and other tight spaces takes advantage of the increased flexibility when setting up your network application.

No software or external power supply is needed. The unit’s compact, lightweight design is plug-and-play for immediate installation and deployment. It complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Note: SIUs that were purchased prior to that of your KVM switch may require a firmware upgrade in order for them to work properly (see Maintenance under OSD Operation section of your B064-Series KVM Owner's Manual for details)

Short summary description Tripp Lite B055-001-UHD KVM cable Black, Purple:
This short summary of the Tripp Lite B055-001-UHD KVM cable Black, Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B055-001-UHD, Black, Purple, RJ-45, HDMI + 2 x USB A, Male, Female, Taiwan

Long summary description Tripp Lite B055-001-UHD KVM cable Black, Purple:
This is an auto-generated long summary of Tripp Lite B055-001-UHD KVM cable Black, Purple based on the first three specs of the first five spec groups.

Tripp Lite B055-001-UHD. Product colour: Black, Purple, Connector 1: RJ-45, Connector 2: HDMI + 2 x USB A. Package width: 121,9 mm, Package depth: 127 mm, Package height: 43,2 mm. Quantity per pack: 1 pc(s), Master (outer) case width: 228,6 mm, Master (outer) case length: 256,5 mm

Technical details
Master (outer) case GTIN (EAN/UPC)
10037332198119
Compliance certificates
RoHS
Performance
Product colour
Black, Purple
Connector 1
RJ-45
Connector 2
HDMI + 2 x USB A
Connector 1 gender
Male
Connector 2 gender
Female
Country of origin
Taiwan
Packaging data
Package width
121,9 mm
Packaging data
Package depth
127 mm
Package height
43,2 mm
Package weight
140 g
Logistics data
Harmonized System (HS) code
8544,42,9090
Quantity per pack
1 pc(s)
Master (outer) case width
228,6 mm
Master (outer) case length
256,5 mm
Master (outer) case height
269,2 mm
Master (outer) case weight
3,22 kg
Quantity per master (outer) case
20 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite B055-001-C KVM cable Black 0,25 m Tripp Lite B055-001-C KVM cable Black 0,25 m
(show image)
B055-001-C B055-001-C NetDirector USB-C Server Interface Unit with Virtual Media Support (B064 Series), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P778-006-DP KVM cable Black, Green 1,83 m Tripp Lite P778-006-DP KVM cable Black, Green 1,83 m
(show image)
P778-006-DP P778-006-DP VGA to DisplayPort and USB-A Adapter Cable Kit for B020-U and B022-U KVM, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT10 KVM cable Black, Blue, Grey 3 m Tripp Lite P785-HKIT10 KVM cable Black, Blue, Grey 3 m
(show image)
P785-HKIT10 P785-HKIT10 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT06 KVM cable Black, Blue, Grey 1,8 m Tripp Lite P785-HKIT06 KVM cable Black, Blue, Grey 1,8 m
(show image)
P785-HKIT06 P785-HKIT06 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT10 KVM cable Black, Blue 3,5 m Tripp Lite P785-DPKIT10 KVM cable Black, Blue 3,5 m
(show image)
P785-DPKIT10 P785-DPKIT10 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT06 KVM cable Black, Blue 1,8 m Tripp Lite P785-DPKIT06 KVM cable Black, Blue 1,8 m
(show image)
P785-DPKIT06 P785-DPKIT06 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-010-HA KVM cable Black 3,05 m Tripp Lite P782-010-HA KVM cable Black 3,05 m
(show image)
P782-010-HA P782-010-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-006-HA KVM cable Black 1,83 m Tripp Lite P782-006-HA KVM cable Black 1,83 m
(show image)
P782-006-HA P782-006-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010-U KVM cable Black 3,05 m Tripp Lite P784-010-U KVM cable Black 3,05 m
(show image)
P784-010-U DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M), 1080p, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-006-DVU KVM cable Black 1,83 m Tripp Lite P784-006-DVU KVM cable Black 1,83 m
(show image)
P784-006-DVU DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M) + DVI (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)