Tripp Lite logo

Tripp Lite B032-DUA2 KVM switch Rack mounting Black

Data-sheet quality:
created/standardized by Icecat
Product views:
91891
Info modified on:
10 Aug 2024, 11:40:39
Bullet Points Tripp Lite B032-DUA2 KVM switch Rack mounting Black:
  • - Built-in 4-ft. (1.22 m) DVI, USB and audio cables
  • - Supports video resolutions up to 1920 x 1200 (1080p)
  • - Supports 2.1-channel surround sound with full bass
  • - Remote, hotkey and mouse port switching
  • - Compatible with Windows®, Mac® and Linux®
Warranty:
3-year limited
Long product name Tripp Lite B032-DUA2 KVM switch Rack mounting Black:

2-Port USB/DVI Cable KVM Switch with Audio, Cables and USB Peripheral Sharing

Tripp Lite B032-DUA2 KVM switch Rack mounting Black:

Access and Control 2 Computers with One Keyboard/Mouse/Monitor
Recommended for home, office, gaming and multimedia applications
Switch between computers using remote port selector, hotkeys or mouse wheel
Supports video resolutions up to 1920 x 1200 (1080p)
Supports 2.1-channel surround sound with full bass
Listen to audio files on one computer while accessing the other
Compliant with EDID and HDCP
Built-in 4-ft. (1.22 m) DVI, USB and audio cables

Independent USB 2.0 Peripheral Sharing
Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives

Flexible Keyboard/Mouse Applications
Console mouse port emulation/bypass supports most mouse drivers and multifunction mice
Works with multimedia keyboards and wireless keyboards and mice
Supports Mac and Sun keyboard emulation

Easy Plug-and-Play Setup and Use
Compatible with Windows, Mac and Linux
No external power supply, software or drivers to install
Switches automatically to other computer when one powers off
Upgradable firmware
Takes up no valuable desk space

Short summary description Tripp Lite B032-DUA2 KVM switch Rack mounting Black:

Tripp Lite B032-DUA2, Rack mounting, Black

Long summary description Tripp Lite B032-DUA2 KVM switch Rack mounting Black:

Tripp Lite B032-DUA2. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. Number of users: 1 user(s). Product colour: Black, Certification: CE, FCC,REACH. Compliance certificates: RoHS. Package width: 170,2 mm, Package depth: 238,8 mm, Package height: 61 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.