location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B020-016-17-IP rack console 43,2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD and IP Remote Access
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B020-016-17-IP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332146908 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite B020-016-17-IP rack console 43,2 cm (17") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43,2 cm (17")
  • - On Screen Display (OSD)
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite B020-016-17-IP rack console 43,2 cm (17") Black :
The long product name of Tripp Lite B020-016-17-IP rack console 43,2 cm (17") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD and IP Remote Access
More>>>
Tripp Lite B020-016-17-IP rack console 43,2 cm (17") Black:
The official description of Tripp Lite B020-016-17-IP rack console 43,2 cm (17") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite’s B020-016-17-IP KVM Switch gives you a rack-mountable keyboard, LCD and touchpad in a single console that occupies only 1U of rack space. From across the room, down the street or halfway around the globe, the B020-016-17-IP can be accessed from any computer on the LAN, WAN or Internet. Easy to install and use, it’s the optimal solution for controlling up to 16 computers/servers.

The B020-016-17-IP has a built-in 17” LCD screen that supports video resolutions up to 1280 x 1024 and remote monitor resolutions up to 1600 x 1200. You can switch easily between the 16 ports using on-console push buttons, an on-screen display (OSD) or keyboard hot key commands. Up to 64 users can be authorized and 32 remote users can be logged on concurrently when multi-user operation is enabled, with multi-level password security. RADIUS server authentication is supported.

This switch controls PS/2 or USB computers/servers using a P774-Series (PS/2) or P776-Series (USB) KVM Cable Kit (one of each is included). When not in use, the B020-016-17-IP stores neatly in a rack drawer and pulls out when needed. With its dual-rail design, you can slide the keyboard into the rack, while the monitor stays visible. This KVM console is compatible with all major operating systems. Heavy-duty steel housing stands up to frequent use.

Saves Space and Money

● Combines 16-port KVM switch, 17"" LCD screen, keyboard and touchpad in a 1U rack-mountable drawer – ideal when rack space is at a premium
● Mounts into 19”-wide rack, 26.5”-30” deep
● Flip-up/fold-down screen keeps the console from blocking access to rack equipment when not in use; dual-rail design lets you push in the keyboard while the LCD stays open

IP Remote Access for Fewer Trips to the Server Room

● Remote access offers convenience of controlling servers from anywhere…no need to travel to the server room or network closet
● Supports both IPv4 and IPv6 and network interfaces TCP/IP, HTTP, HTTPS, UDP, RADIUS, DHCP, SSL, ARP, DNS, 10Base-T/100Base-TX, Auto Sense and Ping

Simplifies IT Tasks

● Switch easily between the 16 ports via on-console buttons, on-screen display or hot keys
● Panel array mode lets you monitor multiple ports at the same time
● Hot pluggable; add or remove computers without powering down the switch
● Auto-scan mode automatically sequences through all active ports accessible to the user
● Windows-based log server tracks events on your installation

Large 17” LCD

● Wide display makes multitasking easier
● Supports video resolutions up to 1280 x 1024; remote monitor resolutions up to 1600 x 1200
● DDC emulation allows settings of each computer to be automatically adjusted for optimal output to LCD

Advanced Security Features

● Includes password protection and advanced encryption: 1024-bit RSA, 256-bit AES, 56-bit DES, and 128-bit SSL
● Supports RADIUS server authentication
● Allows up to 64 user accounts; with multi-user operation enabled, up to 32 users can log on at one time

Expandability and Long-Lasting Reliability

● Compatible with all major operating systems for easy integration into your existing structure
● Flash firmware is upgradable over a network connection
● Heavy-duty steel housing stands up to frequent use

● Control computers/servers locally or via LAN, WAN or Internet
● Occupies just 1U of space in a rack-mountable, dual-rail drawer
● 17” LCD screen supports video resolutions up to 1280 x 1024
● Allows up to 64 authorized users and 32 concurrent remote log-ins
● Compatible with all operating systems

System Requirements

● PS/2 or USB computer with VGA, SVGA or MultiSync video graphics card with HD15 port
● (1) P774-Series (PS/2) or P776-Series (USB) KVM Cable Kit is required for each connected computer/server
● Computers that access the KVM remotely should have at least a Pentium III, 1GHz processor, with screen resolution set to 1024 x 768
● If remote computer is accessing the switch with Windows Client, DirectX 7.0 or higher is needed; if accessing the switch with Java Client, Sun’s Java 2 (1.4.2 or higher) runtime environment must be installed
● Browsers must support 128-bit encryption
● A network transfer speed of 128 Kbps or higher is recommended
● Compatible with all major operating systems
● Power consumption: 120V, 60Hz, 31W; 230V, 50Hz, 39W

Package Includes

● B020-016-17-IP 16-Port Console KVM Switch with 17"" LCD and built-in IP access
● P774-Series 1.83 m PS/2 KVM Cable Kit
● P776-Series 1.83 m USB KVM Cable Kit
● C13 to 5-15P power cord
● Owner’s Manual CD

Batteries not Required to Operate

Short summary description Tripp Lite B020-016-17-IP rack console 43,2 cm (17") Black:
This short summary of the Tripp Lite B020-016-17-IP rack console 43,2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B020-016-17-IP, 43,2 cm (17"), -20 - 60 °C, 0 - 40 °C, 482,6 x 706,1 x 44,4 mm, 17,3 kg, 16 x HD15 F 1 x RJ-45 F 3 x MiniDIN6 F

Long summary description Tripp Lite B020-016-17-IP rack console 43,2 cm (17") Black:
This is an auto-generated long summary of Tripp Lite B020-016-17-IP rack console 43,2 cm (17") Black based on the first three specs of the first five spec groups.

Tripp Lite B020-016-17-IP. Display diagonal: 43,2 cm (17"). Dimensions (WxDxH): 482,6 x 706,1 x 44,4 mm. Weight: 17,3 kg. I/O ports: 16 x HD15 F 1 x RJ-45 F 3 x MiniDIN6 F

Display
Display diagonal
43,2 cm (17")
On Screen Display (OSD)
Yes
Technical details
Height (in Rack Units)
1
Product colour
Black
Operating relative humidity (H-H)
0 - 80%
Ports & interfaces
I/O ports
16 x HD15 F 1 x RJ-45 F 3 x MiniDIN6 F
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
0 - 40 °C
Other features
Dimensions (WxDxH)
482,6 x 706,1 x 44,4 mm
Weight & dimensions
Weight
17,3 kg
Country Distributor
United Kingdom 1 distributor(s)