location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite APSINT3636VR power adapter/inverter Indoor 3600 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APSINT3636VR 3600W APS INT Series 36VDC 230V Inverter/Charger with Auto-Transfer Switching, Line-Interactive AVR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSINT3636VR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332095985 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite APSINT3636VR power adapter/inverter Indoor 3600 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Delivers clean 230V AC power from AC or DC power source
  • - 3600W continuous output power; 7200W peak power
  • - Auto-transfer switching option for UPS operation
  • - Corrects brownouts and overvoltages without using battery power
  • - Includes APSRM4 remote control module
Warranty: 1-year limited
Long product name Tripp Lite APSINT3636VR power adapter/inverter Indoor 3600 W Black :
The long product name of Tripp Lite APSINT3636VR power adapter/inverter Indoor 3600 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3600W APS INT Series 36VDC 230V Inverter/Charger with Auto-Transfer Switching, Line-Interactive AVR
More>>>
Tripp Lite APSINT3636VR power adapter/inverter Indoor 3600 W Black:
The official description of Tripp Lite APSINT3636VR power adapter/inverter Indoor 3600 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The APSINT3636VR 3600W APS INT Series 36V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools, pumps and portable lighting to laptop computers and sensitive monitoring equipment. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.

The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 3600W of continuous power, 5400W up to one hour or 7200W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.

Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment, the APSINT3636VR converts stored power from any 36V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 7.5/30A selectable charging system while simultaneously delivering AC power to connected equipment.

When used as a UPS, the APSINT3636VR’s automatic voltage regulation feature protects your equipment against blackouts, brownouts, surges and line noise. The APSRM4 module with “traffic light” LEDs is included to provide complete remote monitoring and control of the unit.

Short summary description Tripp Lite APSINT3636VR power adapter/inverter Indoor 3600 W Black:
This short summary of the Tripp Lite APSINT3636VR power adapter/inverter Indoor 3600 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite APSINT3636VR, Universal, Indoor, 230 V, 50 Hz, 3600 W, 230 V

Long summary description Tripp Lite APSINT3636VR power adapter/inverter Indoor 3600 W Black:
This is an auto-generated long summary of Tripp Lite APSINT3636VR power adapter/inverter Indoor 3600 W Black based on the first three specs of the first five spec groups.

Tripp Lite APSINT3636VR. Purpose: Universal, Power supply type: Indoor, Input voltage: 230 V. Product colour: Black, Housing material: Polycarbonate (PC). Width: 215,9 mm, Depth: 355,6 mm, Height: 177,8 mm. Package width: 368,3 mm, Package depth: 530,9 mm, Package height: 340,4 mm. Master (outer) case width: 368,3 mm, Master (outer) case length: 530,9 mm, Master (outer) case height: 340,4 mm

Features
Purpose *
Universal
Power supply type *
Indoor
Input voltage *
230 V
Input frequency *
50 Hz
Output power *
3600 W
Output voltage *
230 V
Output frequency
50 Hz
Adjustable output voltage
Yes
Power protection features
Over voltage
Country of origin
China
Certification
RoHS
Design
Product colour *
Black
Housing material
Polycarbonate (PC)
LED indicators
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
215,9 mm
Depth
355,6 mm
Height
177,8 mm
Weight
26,3 kg
Packaging data
Package width
368,3 mm
Package depth
530,9 mm
Package height
340,4 mm
Package weight
29,3 kg
Technical details
Peak power
7200 W
Logistics data
Harmonized System (HS) code
8504,40,9570
Master (outer) case width
368,3 mm
Master (outer) case length
530,9 mm
Master (outer) case height
340,4 mm
Master (outer) case weight
29,3 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)