Tripp Lite logo

Tripp Lite APS2012SW power adapter/inverter Indoor 2000 W Grey

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97018
Info modified on:
21 Oct 2022, 10:14:32
Long product name Tripp Lite APS2012SW power adapter/inverter Indoor 2000 W Grey:

PowerVerter APS Inverter/Charger, 2000W, 120V AC, 12V DC, 23.21kg, Gray

Tripp Lite APS2012SW power adapter/inverter Indoor 2000 W Grey:

Provide Pure Sine Wave power in your fleet vehicle, work truck or utility vehicle with the Tripp Lite APS2012SW. This inverter/charger supplies 2000 watts of continuous 120V AC power. The reliable large transformer design and frequency control powers resistive loads such as refrigerators, motors, pumps, compressors and laser printers as well as electronic loads like TV’s, Computers, power tool and battery chargers. The 3-stage charging system will properly charge and maintenance your vehicle battery or separate battery bank. The charge rate is selectable so you can use a variety of battery sizes as well as multiple batteries to fit your run time requirements.

Short summary description Tripp Lite APS2012SW power adapter/inverter Indoor 2000 W Grey:

Tripp Lite APS2012SW, Universal, Indoor, 120 V, 50/60 Hz, 2000 W, 12 V

Long summary description Tripp Lite APS2012SW power adapter/inverter Indoor 2000 W Grey:

Tripp Lite APS2012SW. Purpose: Universal, Power supply type: Indoor, Input voltage: 120 V. Capacity: 4000 W. Connector(s): RJ-45. Product colour: Grey. Width: 225 mm, Depth: 185 mm, Height: 520 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.