TouchSystems TE1594R-D signage display 38,1 cm (15") LCD 200 cd/m² Black Touchscreen

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19051
Info modified on:
14 Dec 2023, 21:20:00
Long product name TouchSystems TE1594R-D signage display 38,1 cm (15") LCD 200 cd/m² Black Touchscreen:

15" LCD 1024 x 768 px, 8 ms, 200 cd/m2, 500:1, D-Sub, Dual Serial/USB

Short summary description TouchSystems TE1594R-D signage display 38,1 cm (15") LCD 200 cd/m² Black Touchscreen:

TouchSystems TE1594R-D, 38,1 cm (15"), LCD, 1024 x 768 pixels

Long summary description TouchSystems TE1594R-D signage display 38,1 cm (15") LCD 200 cd/m² Black Touchscreen:

TouchSystems TE1594R-D. Display diagonal: 38,1 cm (15"), Display technology: LCD, Display resolution: 1024 x 768 pixels, Display brightness: 200 cd/m², Touchscreen. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.