Toshiba logo

Toshiba B117 43,2 cm (17") Briefcase Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108426
Info modified on:
19 Nov 2020, 13:37:30
Short summary description Toshiba B117 43,2 cm (17") Briefcase Black:

Toshiba B117, Briefcase, 43,2 cm (17"), Shoulder strap, 400 g

Long summary description Toshiba B117 43,2 cm (17") Briefcase Black:

Toshiba B117. Case type: Briefcase, Maximum screen size: 43,2 cm (17"), Shoulder strap. Weight: 400 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.