Toshiba logo

Toshiba Satellite L50-B-177 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35860
Info modified on:
26 Jan 2022, 13:05:02
Long product name Toshiba Satellite L50-B-177 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

Toshiba Satellite L50-B-177 Notebook weiß i3-4005U Full-HD Display Windows 8.1

Short summary description Toshiba Satellite L50-B-177 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

Toshiba Satellite L50-B-177, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite L50-B-177 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

Toshiba Satellite L50-B-177. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.