Toshiba logo

Toshiba Encore 2 WT10-A-106 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98597
Info modified on:
07 Mar 2024, 15:34:52
Long product name Toshiba Encore 2 WT10-A-106 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold:

10.1"/25.7 cm, 2 GB, DDR3L RAM (1333 MHz), Intel Atom Z3735F, 1.33/1.83 GHz, Intel HD Graphics, Bluetooth 4.0 + LE, Wi-Fi 802.11b/g/n (up to 150 Mbps), micro-HDMI, micro-USB 2.0

Short summary description Toshiba Encore 2 WT10-A-106 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold:

Toshiba Encore 2 WT10-A-106, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 8.1, Gold

Long summary description Toshiba Encore 2 WT10-A-106 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold:

Toshiba Encore 2 WT10-A-106. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 550 g. Operating system installed: Windows 8.1. Product colour: Gold

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.