location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tognana Porcellane LS17018M015 tableware set 18 pc(s) Ceramic Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tognana Porcellane Check ‘Tognana Porcellane’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS17018M015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS17018M015
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8000257787718
Category: Tableware Sets Check ‘Tognana Porcellane’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tognana Porcellane: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tognana Porcellane LS17018M015 tableware set 18 pc(s) Ceramic Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Table set 18 pcs
  • - Main material : Ceramic
  • - Consist of:
  • - Nr 6 Dinner plate cm 27
  • - Size/Depth/Diameter cm : 27,30
  • - Height cm : 3,20
  • - Nr 6 Soup deep plate cm21 c/s
  • - Size/Depth/Diameter cm : 21,50
  • - Height cm : 5,50
  • - Capacity cc. : 670,00
  • - Nr 6 Dessert plate cm 19
  • - Size/Depth/Diameter cm : 19,30
  • - Height cm : 2,50
Long product name Tognana Porcellane LS17018M015 tableware set 18 pc(s) Ceramic Multicolour :
The long product name of Tognana Porcellane LS17018M015 tableware set 18 pc(s) Ceramic Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tableware Set 18 Pieces Luise Policromania
More>>>
Short summary description Tognana Porcellane LS17018M015 tableware set 18 pc(s) Ceramic Multicolour:
This short summary of the Tognana Porcellane LS17018M015 tableware set 18 pc(s) Ceramic Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Tognana Porcellane LS17018M015, 6 person(s), Ceramic, Multicolour, Policromania, Luise, Round

Long summary description Tognana Porcellane LS17018M015 tableware set 18 pc(s) Ceramic Multicolour:
This is an auto-generated long summary of Tognana Porcellane LS17018M015 tableware set 18 pc(s) Ceramic Multicolour based on the first three specs of the first five spec groups.

Tognana Porcellane LS17018M015. Number of persons: 6 person(s), Material: Ceramic, Product colour: Multicolour. Dinner plate diameter: 27,3 cm, Soup plate diameter: 21,5 cm, Dessert plate diameter: 19,3 cm. Number of products included: 18 pc(s)