location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomas Bravo 20 carpet cleaning machine Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomas Check ‘Thomas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bravo 20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
788074
Category:
Portable device similar to a vacuum cleaner that can be used to clean carpets, often using chemical substances.
Carpet Cleaning Machines Check ‘Thomas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Thomas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 11:53:00
The date of the most recent change of this product data-sheet in Icecat.
Thomas 788074 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Thomas Bravo 20 carpet cleaning machine Blue :
The long product name of Thomas Bravo 20 carpet cleaning machine Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bravo 20, 1400 W, Adriatic blue
More>>>
Short summary description Thomas Bravo 20 carpet cleaning machine Blue:
This short summary of the Thomas Bravo 20 carpet cleaning machine Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Thomas Bravo 20, 170 mbar, 3,6 L, 20 L, Blue, 380 mm, 380 mm

Long summary description Thomas Bravo 20 carpet cleaning machine Blue:
This is an auto-generated long summary of Thomas Bravo 20 carpet cleaning machine Blue based on the first three specs of the first five spec groups.

Thomas Bravo 20. Vacuum: 170 mbar, Fresh water tank capacity: 3,6 L, Dirty water tank capacity: 20 L. Product colour: Blue. Width: 380 mm, Depth: 380 mm, Height: 470 mm

Country Distributor
Lithuania 1 distributor(s)