location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomas Inox 1530 Drum vacuum Dry&wet 1500 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomas Check ‘Thomas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inox 1530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
786200
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Thomas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Thomas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2018 21:53:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thomas Inox 1530 Drum vacuum Dry&wet 1500 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Drum vacuum 1500 W Black, Red, Stainless steel
  • - Variable power
  • - Dry&wet Dust bag
  • - Carrying handle(s)
Long product name Thomas Inox 1530 Drum vacuum Dry&wet 1500 W Dust bag :
The long product name of Thomas Inox 1530 Drum vacuum Dry&wet 1500 W Dust bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inox 1530, 1500 W, 30 l
More>>>
Short summary description Thomas Inox 1530 Drum vacuum Dry&wet 1500 W Dust bag:
This short summary of the Thomas Inox 1530 Drum vacuum Dry&wet 1500 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Thomas Inox 1530, 1500 W, Drum vacuum, Dry&wet, Dust bag, Black, Red, Stainless steel

Long summary description Thomas Inox 1530 Drum vacuum Dry&wet 1500 W Dust bag:
This is an auto-generated long summary of Thomas Inox 1530 Drum vacuum Dry&wet 1500 W Dust bag based on the first three specs of the first five spec groups.

Thomas Inox 1530. Maximum input power: 1500 W. Type: Drum vacuum, Cleaning type: Dry&wet, Dust container type: Dust bag, Product colour: Black, Red, Stainless steel

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:46:54
Uk has collected 1 expert review for Thomas Inox 1530 Drum vacuum Dry&wet 1500 W Dust bag and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%