location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Telefunken TFK43296UHD17 TV 109,2 cm (43") 4K Ultra HD Black 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telefunken Check ‘Telefunken’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TFK43296UHD17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TFK43296UHD17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700410341997
Category: TVs Check ‘Telefunken’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Telefunken: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:48:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Telefunken TFK43296UHD17 TV 109,2 cm (43") 4K Ultra HD Black 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 109,2 cm (43") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 350 cd/m² 8 ms 1200:1 CMP (Clear Motion Picture) 600 Hz
  • - DVB-C, DVB-T2 NTSC
  • - VESA mounting
  • - 54 W
More>>>
Short summary description Telefunken TFK43296UHD17 TV 109,2 cm (43") 4K Ultra HD Black 350 cd/m²:
This short summary of the Telefunken TFK43296UHD17 TV 109,2 cm (43") 4K Ultra HD Black 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Telefunken TFK43296UHD17, 109,2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, LED, DVB-C, DVB-T2, Black

Long summary description Telefunken TFK43296UHD17 TV 109,2 cm (43") 4K Ultra HD Black 350 cd/m²:
This is an auto-generated long summary of Telefunken TFK43296UHD17 TV 109,2 cm (43") 4K Ultra HD Black 350 cd/m² based on the first three specs of the first five spec groups.

Telefunken TFK43296UHD17. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMP (Clear Motion Picture) 600 Hz, Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black