location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teka DC 90 Wall-mounted Stainless steel 780 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teka Check ‘Teka’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC 90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAMPANA DC 90.1 INOX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421152704769
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Teka’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Teka: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teka DC 90 Wall-mounted Stainless steel 780 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 900 mm Stainless steel
  • - 780 m³/h Ducted/Recirculating
  • - Metal
  • - Number of speeds: 3
  • - 2 bulb(s) Halogen 20 W
More>>>
Short summary description Teka DC 90 Wall-mounted Stainless steel 780 m³/h:
This short summary of the Teka DC 90 Wall-mounted Stainless steel 780 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Teka DC 90, 780 m³/h, Ducted/Recirculating, Wall-mounted, Stainless steel, Buttons, Metal

Long summary description Teka DC 90 Wall-mounted Stainless steel 780 m³/h:
This is an auto-generated long summary of Teka DC 90 Wall-mounted Stainless steel 780 m³/h based on the first three specs of the first five spec groups.

Teka DC 90. Maximum extraction power: 780 m³/h, Type of extraction: Ducted/Recirculating. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Metal. Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 290 W

Brand Image Product code Product Stock Price from
Teka

Teka DBB 70 Wall-mounted Black 234 m³/h E
(show image)
40460422 DBB 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DBB 60 Wall-mounted Stainless steel 400 m³/h D
(show image)
40460400 DBB 60 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DR 90 Rústica Wall-mounted Black 780 m³/h
(show image)
CAMPANA DR 90 RUSTICA NEGRA DR 90 Rústica 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DC 70 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DC 70 INOX DC 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DC 60 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DC 60 INOX DC 60 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DBB 90 Wall-mounted Black 440 m³/h
(show image)
CAMPANA DBB 90 NEGRO DBB 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DBB 90 Wall-mounted Stainless steel 440 m³/h D
(show image)
40460440 DBB 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DBB 70 Wall-mounted Stainless steel 440 m³/h
(show image)
CAMPANA DBB 70 INOX DBB 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DBB 60 Built-under Black 440 m³/h
(show image)
CAMPANA DBB 60 NEGRO DBB 60 0.00
(excl. VAT)
0 (incl. VAT)