location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Pro-Tek 26,7 cm (10.5") Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro-Tek
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THZ852GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794029390 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 12:22:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Pro-Tek 26,7 cm (10.5") Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Passes military grade 4ft. drop testing (MIL-STD 810G)*
  • - Infinite viewing angles plus comfortable typing position
  • - Patent-protected multi-generation tray flexes to fit iPad Air® 10.5-inch and iPad Pro® 10.5-inch
  • - Flexible tray with reinforced corners and bezel protection
  • - Precision-cut access to controls, portsand camera lenses
  • - Secure magnetic tab closure
  • - Integrated holder for Apple Pencil or stylus (Pencil sold separately by Apple)
  • - Boosts audio with innovative audio-scoops that direct sound toward user
  • - Convenient sleep/wake function
Long product name Targus Pro-Tek 26,7 cm (10.5") Folio Black :
The long product name of Targus Pro-Tek 26,7 cm (10.5") Folio Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro-Tek, iPad (7th gen.) 10.2/ iPad Air 10.5-/iPad Pro 10.5, PU, TPU, Black
More>>>
Targus Pro-Tek 26,7 cm (10.5") Folio Black:
The official description of Targus Pro-Tek 26,7 cm (10.5") Folio Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wrap your iPad® (7th gen.) 10.2-inch in strong, military grade drop protection*. Engineered for durability without adding weight, this architectural case features a flexible tray with wrap-around bezel and reinforced corners to ward off bumps and dings.

The patent-protected tray design also flexes to fit iPad Air® 10.5-inch and iPad Pro® 10.5-inch for a snug, safe fit. It is also structurally designed to redirect sound for enhanced audio. Precision cutouts give full access to controls, ports and cameras. Convenient sleep/wake feature reduces downtime and conserves the battery.

The structured cover is engineered to protect, while a non-slip interior makes it easy to adjust your iPad into infinite viewing angles or a comfortable typing position. Altogether, it’s a superior choice for protecting your iPad.

Short summary description Targus Pro-Tek 26,7 cm (10.5") Folio Black:
This short summary of the Targus Pro-Tek 26,7 cm (10.5") Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Pro-Tek, Folio, Apple, iPad (7th gen.) 10.2 iPad Air 10.5 iPad Pro 10.5, 26,7 cm (10.5"), 310 g

Long summary description Targus Pro-Tek 26,7 cm (10.5") Folio Black:
This is an auto-generated long summary of Targus Pro-Tek 26,7 cm (10.5") Folio Black based on the first three specs of the first five spec groups.

Targus Pro-Tek. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad (7th gen.) 10.2 iPad Air 10.5 iPad Pro 10.5, Maximum screen size: 26,7 cm (10.5"). Weight: 310 g

Features
Compatibility *
iPad (7th gen.) 10.2 iPad Air 10.5 iPad Pro 10.5
Maximum screen size *
26,7 cm (10.5")
Case type *
Folio
Material *
Polyurethane, Thermoplastic polyurethane (TPU)
Product main colour *
Black
Brand compatibility *
Apple
Closure type
Magnetic closure
Built-in speaker(s) *
No
Stand mode *
Yes
Protection features
Bump resistant
Battery
Built-in battery *
No
Weight & dimensions
Width
16,5 mm
Depth
248 mm
Weight & dimensions
Height
180 mm
Weight
310 g
Logistics data
Harmonized System (HS) code
84733080
Shipping (inner) case width
11 cm
Shipping (inner) case length
19,5 cm
Shipping (inner) case height
30 cm
Quantity per shipping (inner) case
5 pc(s)
Master (outer) case width
240 mm
Master (outer) case length
410 mm
Master (outer) case height
320 mm
Master (outer) case weight
8,39 kg
Quantity per master (outer) case
20 pc(s)
Shipping (inner) case net weight
2 kg
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
United States 2 distributor(s)
Sverige 2 distributor(s)
México 1 distributor(s)