location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Messenger Notebook Case 38,1 cm (15")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Messenger Notebook Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TFS201
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Messenger Notebook Case 38,1 cm (15")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38,1 cm (15")
  • - Nylon
  • - 1,6 kg
Warranty: Lifetime
Long product name Targus Messenger Notebook Case 38,1 cm (15") :
The long product name of Targus Messenger Notebook Case 38,1 cm (15"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Messenger Notebook Case
More>>>
Targus Messenger Notebook Case 38,1 cm (15"):
The official description of Targus Messenger Notebook Case 38,1 cm (15") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For the 'young of age or body' Targus has made this innovative case that holds notebooks up to 15". It is constructed from rugged materials and incorporates a sporty style whilst maintaining maximum notebook protection. It features an external pocket for storing your documents, side pockets for easy access to those quick essentials, CD sleeves pockets for all your CD's and a specially design pocket for your CD or MP3 player with a headphone port-hole, plus additional storage space for anything you may need at the office, university or school! Additionally the notebook compartment is removable allowing you to use the bag not only to carry your notebook, but also for any other occasion..going to the gym, for your weekend escapades or going to the library. This model is available also in beige/terracota.
Fits notebooks with screens up to 15"
Removable notebook compartment allowing use of the bag for any occasion
Constructed from rugged materials for maximum durability
Specifically designed CD or MP3 player pocket with headphone port-hole
Side pocket for easy access to those quick essentials
Rubber Compu-Tred surrounding the base and sides of the case providing a stylish design and excellent stability and shock absorption
Front pocket for your everyday documents and miscellaneous items
Removable mobile phone pocket
Back mesh pockets for your secret items!
Also available in beige/terracota combination (TFS200) .

Short summary description Targus Messenger Notebook Case 38,1 cm (15"):
This short summary of the Targus Messenger Notebook Case 38,1 cm (15") data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Messenger Notebook Case, 38,1 cm (15"), 1,6 kg

Long summary description Targus Messenger Notebook Case 38,1 cm (15"):
This is an auto-generated long summary of Targus Messenger Notebook Case 38,1 cm (15") based on the first three specs of the first five spec groups.

Targus Messenger Notebook Case. Maximum screen size: 38,1 cm (15"). Weight: 1,6 kg

Features
Maximum screen size *
38,1 cm (15")
Material *
Nylon
Weight & dimensions
Weight
1,6 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
330 x 280 x 50 mm
Other features
Dimensions (WxDxH)
390 x 350 x 120 mm
Brand Image Product code Product Stock Price from
Targus Messenger Notebook Case 38,1 cm (15") Targus Messenger Notebook Case 38,1 cm (15")
(show image)
TFS200 Messenger Notebook Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)