location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Notebook Case & USB Optical Notebook Mouse 39,1 cm (15.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Case & USB Optical Notebook Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEU3037P
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Notebook Case & USB Optical Notebook Mouse 39,1 cm (15.4") Briefcase Black :
The long product name of Targus Notebook Case & USB Optical Notebook Mouse 39,1 cm (15.4") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Case & USB Optical Notebook Mouse
More>>>
Targus Notebook Case & USB Optical Notebook Mouse 39,1 cm (15.4") Briefcase Black:
The official description of Targus Notebook Case & USB Optical Notebook Mouse 39,1 cm (15.4") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Notebook Case (TCC013EU):
- Holds notebooks with screens up to 15,4”
- A combination of materials creating a stylish design
- Molded handle providing maximum comfort whilst carrying your notebook computer
- Large front accessory pocket for all your additional items

Mouse (AMU42EUK):
- 400 DPI 3D3B (3 button) allowing the user to have a precise click feeling
- Optical scroll mouse can be used on almost any surface as it has no rolling ball
- Scrolling feature helps the user to screen large documents quickly

Short summary description Targus Notebook Case & USB Optical Notebook Mouse 39,1 cm (15.4") Briefcase Black:
This short summary of the Targus Notebook Case & USB Optical Notebook Mouse 39,1 cm (15.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Notebook Case & USB Optical Notebook Mouse, Briefcase, 39,1 cm (15.4")

Long summary description Targus Notebook Case & USB Optical Notebook Mouse 39,1 cm (15.4") Briefcase Black:
This is an auto-generated long summary of Targus Notebook Case & USB Optical Notebook Mouse 39,1 cm (15.4") Briefcase Black based on the first three specs of the first five spec groups.

Targus Notebook Case & USB Optical Notebook Mouse. Case type: Briefcase, Maximum screen size: 39,1 cm (15.4")

Features
Maximum screen size *
39,1 cm (15.4")
Case type *
Briefcase
Features
Material *
Nylon
Product main colour *
Black