Targus logo

Targus 4-Port Mobile USB Hub Black, Grey

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67793
Info modified on:
14 Mar 2024, 19:48:07
Short summary description Targus 4-Port Mobile USB Hub Black, Grey:

Targus 4-Port Mobile USB Hub, Black, Grey, Plastic, Windows 7, 2000, XP, Windows Vista Mac OS X 10.2 or later USB Port , Windows 7, 2000, XP, Windows Vista Mac OS X v10.2 oder höher, USB-Anschluss , Microsoft Windows 7/2000/XP/Vista, Mac OS X 10.2, 30 g

Long summary description Targus 4-Port Mobile USB Hub Black, Grey:

Targus 4-Port Mobile USB Hub. Product colour: Black, Grey, Housing material: Plastic, Compatible products: Windows 7, 2000, XP, Windows Vista Mac OS X 10.2 or later USB Port . Minimum system requirements: Windows 7, 2000, XP, Windows Vista Mac OS X v10.2 oder höher, USB-Anschluss , Compatible operating systems: Microsoft Windows 7/2000/XP/Vista, Mac OS X 10.2. Weight: 30 g. Dimensions (WxDxH): 87 x 38 x 14 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.