T'nB logo

T'nB ASTRO mouse Right-hand Bluetooth + USB Type-A 1600 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1318
Info modified on:
01 Oct 2024, 18:13:52
Long product name T'nB ASTRO mouse Right-hand Bluetooth + USB Type-A 1600 DPI:

Rechargeable Bluetooth wireless mouse, Wireless Bluetooth + USB-A 2.4 GHz, 6.3x3.5x10 cm, astro design

Short summary description T'nB ASTRO mouse Right-hand Bluetooth + USB Type-A 1600 DPI:

T'nB ASTRO, Right-hand, Bluetooth + USB Type-A, 1600 DPI, Black

Long summary description T'nB ASTRO mouse Right-hand Bluetooth + USB Type-A 1600 DPI:

T'nB ASTRO. Form factor: Right-hand. Device interface: Bluetooth + USB Type-A, Movement resolution: 1600 DPI, Buttons type: Touch buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.