T'nB logo

T'nB CHLIGHT4 mobile device charger Universal White Cigar lighter Auto

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3998
Info modified on:
21 Oct 2022, 10:14:32
Long product name T'nB CHLIGHT4 mobile device charger Universal White Cigar lighter Auto:

Lightning Car Pack 2.4 A

Short summary description T'nB CHLIGHT4 mobile device charger Universal White Cigar lighter Auto:

T'nB CHLIGHT4, Auto, Cigar lighter, 5 V, 2,4 A, 1 m, White

Long summary description T'nB CHLIGHT4 mobile device charger Universal White Cigar lighter Auto:

T'nB CHLIGHT4. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 - 24 V, Maximum output voltage: 5 V, AC adapter output current: 2,4 A. USB 2.0 ports quantity: 1. Cable length: 1 m, Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.