location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS112+ 0,5 GB DDR3 2 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS112+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS112+/2TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 02:21:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS112+ 0,5 GB DDR3 2 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Total installed storage capacity: 2 TB Number of storage drives supported: 1
  • - 2 GHz
  • - 0,5 DDR3
  • - Ethernet LAN DHCP server iSCSI support Wake-on-LAN ready
Warranty: 2 Years
Long product name Synology DiskStation DS112+ 0,5 GB DDR3 2 TB Black :
The long product name of Synology DiskStation DS112+ 0,5 GB DDR3 2 TB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS112+ 2TB, 2.0GHz, DDR3 512MB, 3.5" / 2.5" SATA(II) x1, USB 3.0 x 2, eSATA x 1, 0.72 Kg, Gigabit Ethernet, Wake on LAN/WAN
More>>>
Short summary description Synology DiskStation DS112+ 0,5 GB DDR3 2 TB Black:
This short summary of the Synology DiskStation DS112+ 0,5 GB DDR3 2 TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS112+, 0,5 GB, DDR3, 2 TB, Black

Long summary description Synology DiskStation DS112+ 0,5 GB DDR3 2 TB Black:
This is an auto-generated long summary of Synology DiskStation DS112+ 0,5 GB DDR3 2 TB Black based on the first three specs of the first five spec groups.

Synology DiskStation DS112+. Processor frequency: 2 GHz. Internal memory: 0,5 GB, Internal memory type: DDR3. Total installed storage capacity: 2 TB

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:57:42
Uk has collected 9 expert reviews for Synology DiskStation DS112+ Ethernet LAN Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-04-01 08:57:41
Synology has been in the NAS business for a dozen years now, and has a wide range of models from single-bay home tabletop units to 12-bay and rackmount storage drives. Read more storage reviews. The DiskStation range currently includes eight units in t...
Bottom line Like QNAP, Synology is a Taiwanese brand that focuses solely in NAS technology – and this specialisation shows. The Synology DiskStation DS412+ is an extremely capable network storage unit that will have a very broad appeal. It also has superb read/wri...
90%
Brand Image Product code Product Stock Price from
Synology

Synology DiskStation DS112+ 0,5 GB DDR3 4 TB Black
(show image)
DS112+/4TB DS112+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DiskStation DS112+ 0,5 GB DDR3 3 TB Black
(show image)
DS112+/3TB DS112+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DiskStation DS112+ 0,5 GB DDR3 1 TB Black
(show image)
DS112+/1TB DS112+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DiskStation DS112+ NAS/storage server 0,5 GB DDR3 Black
(show image)
DS112+ DS112+ 0.00
(excl. VAT)
0 (incl. VAT)