Supermicro logo

Supermicro IX7SPE-H Flex-ATX

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13262
Info modified on:
07 Mar 2024, 15:34:52
Long product name Supermicro IX7SPE-H Flex-ATX:

Intel Atom D510, Intel ICH9R Chipset, 2x SO-DIMM 667MHz DDR2 Non-ECC (4GB max), Intel GMA3150 video, RAID 0/1/5/10, 6x SATA II, 1x PCIe x4, VGA, 2x RJ-45, 8x USB 2.0, PS/2, Fast UART 16550, FlexATX, Retail Pack

Short summary description Supermicro IX7SPE-H Flex-ATX:

Supermicro IX7SPE-H, Intel, Intel Atom®, D510, DDR2-SDRAM, 4 GB, SO-DIMM

Long summary description Supermicro IX7SPE-H Flex-ATX:

Supermicro IX7SPE-H. Processor manufacturer: Intel, Compatible processor series: Intel Atom®, Processor model: D510. Supported memory types: DDR2-SDRAM, Maximum internal memory: 4 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 5, 10. Graphics card family: Intel, Graphics card: GMA 3150. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.