location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro MBD-X7DBE-O motherboard Intel® 5000P LGA 771 (Socket J) Extended ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBD-X7DBE-O
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X7DBE-O show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:57:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro MBD-X7DBE-O motherboard Intel® 5000P LGA 771 (Socket J) Extended ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 771 (Socket J)
  • - Server Extended ATX Intel® 5000P
  • - DDR2-SDRAM ECC Maximum internal memory: 32 GB
  • - Parallel ATA
  • - BIOS type: Phoenix 64 Mbit
  • - Gigabit Ethernet
Long product name Supermicro MBD-X7DBE-O motherboard Intel® 5000P LGA 771 (Socket J) Extended ATX :
The long product name of Supermicro MBD-X7DBE-O motherboard Intel® 5000P LGA 771 (Socket J) Extended ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual 771-pin LGA Sockets, 8 x DDR2 533/667Hz max. 32GB, 2 x Gigabit Ethernet, 6 x SATA, 1 x PATA, 3 x PCI-Express, 3 x PCI-X
More>>>
Short summary description Supermicro MBD-X7DBE-O motherboard Intel® 5000P LGA 771 (Socket J) Extended ATX:
This short summary of the Supermicro MBD-X7DBE-O motherboard Intel® 5000P LGA 771 (Socket J) Extended ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro MBD-X7DBE-O, Intel, LGA 771 (Socket J), 2, 4, DDR2-SDRAM, 32 GB, 533,667 MHz

Long summary description Supermicro MBD-X7DBE-O motherboard Intel® 5000P LGA 771 (Socket J) Extended ATX:
This is an auto-generated long summary of Supermicro MBD-X7DBE-O motherboard Intel® 5000P LGA 771 (Socket J) Extended ATX based on the first three specs of the first five spec groups.

Supermicro MBD-X7DBE-O. Processor manufacturer: Intel, Processor socket: LGA 771 (Socket J), Processor number of cores supported: 2, 4. Supported memory types: DDR2-SDRAM, Maximum internal memory: 32 GB, Supported memory clock speeds: 533,667 MHz. Supported storage drive interfaces: Parallel ATA, RAID levels: 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82563EB. Component for: Server, Motherboard form factor: Extended ATX, Motherboard chipset: Intel® 5000P

Country Distributor
United Kingdom 1 distributor(s)