Supermicro logo

Supermicro CSE-SAS-743TQ interface cards/adapter Internal

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41499
Info modified on:
21 Oct 2022, 10:32:10
Long product name Supermicro CSE-SAS-743TQ interface cards/adapter Internal:

SAS-743TQ backplane

Short summary description Supermicro CSE-SAS-743TQ interface cards/adapter Internal:

Supermicro CSE-SAS-743TQ, SATA, SAS, Green, DC, 5, 12 V, 10 - 35 °C

Long summary description Supermicro CSE-SAS-743TQ interface cards/adapter Internal:

Supermicro CSE-SAS-743TQ. Host interface: SATA, Output interface: SAS. Product colour: Green. Power supply type: DC, Output voltage: 5, 12 V. Size (imperial): 48,3 cm (19"), Compatibility: SC743, 4021, 4022, 7045, Technical features: 2 x I2C

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.