location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Steelseries Nimbus Black Bluetooth Gamepad Analogue / Digital MAC, iOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Steelseries Check ‘Steelseries’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nimbus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69070 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707119025676 show
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Steelseries’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Steelseries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2022 13:33:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Steelseries Nimbus Black Bluetooth Gamepad Analogue / Digital MAC, iOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Analogue / Digital Gamepad MAC, iOS
  • - Wireless Bluetooth Bluetooth version: 4.1
  • - Black
  • - Built-in Lithium-Ion (Li-Ion)
  • - Battery life (max): 40 h
Long product name Steelseries Nimbus Black Bluetooth Gamepad Analogue / Digital MAC, iOS :
The long product name of Steelseries Nimbus Black Bluetooth Gamepad Analogue / Digital MAC, iOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lithium ion, Bluetooth 4.1, 40h
More>>>
Short summary description Steelseries Nimbus Black Bluetooth Gamepad Analogue / Digital MAC, iOS:
This short summary of the Steelseries Nimbus Black Bluetooth Gamepad Analogue / Digital MAC, iOS data-sheet is auto-generated and uses the product title and the first six key specs.

Steelseries Nimbus, Gamepad, MAC, iOS, Analogue / Digital, Wireless, Bluetooth, Black

Long summary description Steelseries Nimbus Black Bluetooth Gamepad Analogue / Digital MAC, iOS:
This is an auto-generated long summary of Steelseries Nimbus Black Bluetooth Gamepad Analogue / Digital MAC, iOS based on the first three specs of the first five spec groups.

Steelseries Nimbus. Device type: Gamepad, Gaming platforms supported: MAC, iOS, Gaming control technology: Analogue / Digital. Connectivity technology: Wireless, Device interface: Bluetooth. Product colour: Black. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 40 h. Mobile operating systems supported: iOS

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:38:17
Uk has collected 21 expert reviews for Steelseries Nimbus Black Bluetooth Gamepad Analogue / Digital MAC, iOS and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-15 02:38:17
What is the SteelSeries Nimbus? Before Apple launched its latest assault on your living room, many, me included, thought the Cupertino company would make a big play for the console crowd. With the huge amount of high-end games already available on the App...
Good Good build, 40-hour battery life, Buttons have a nice click...
Bad Some connection problems, No charging cable provided, Lack of interesting features...
Bottom line Until Apple releases its own TV controller, SteelSeries has the one to beat with the Nimbus. Though, I'm sure that'll be particularly hard task...
70%
whatmobile.net
Updated:
2017-02-11 04:56:42
The SteelSeries Nimbus is a solid gaming controller for Apple devices which is well designed and comfortable to hold, though it does suffer from some strange button mapping issues.Product Type: Gaming ControllerManufacturer: SteelSeriesPrice: £55Where to...
76%
techradar.com
Updated:
2017-04-30 17:58:49
The SteelSeries Nimbus resembles a console gamepad that uses Sony's DualShock layout. Importantly, it feels like a decent modern console gamepad, unlike many other MFi controllers.Set-up is straightforward – Bluetooth pairing typically takes only a few se...
Good Comfortable to hold, Responsive, high-quality controls, Works with any iOS or tvOS device...
Bad Relatively few iOS games are MFi compatible, Companion app is poor, No charging cable in the box...
Bottom line The SteelSeries Nimbus is easily the best MFi games controller for Apple TV and iPad. It only really falls short for use with an iPhone, due to the lack of a clip...
80%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)