location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com UNIDUPDOCK laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to IDE SATA Standalone HDD Hard Drive Duplicator Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UNIDUPDOCK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836999 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com UNIDUPDOCK laptop dock/port replicator Black :
The long product name of StarTech.com UNIDUPDOCK laptop dock/port replicator Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB to IDE SATA Standalone HDD Hard Drive Duplicator Dock
More>>>
StarTech.com UNIDUPDOCK laptop dock/port replicator Black:
The official description of StarTech.com UNIDUPDOCK laptop dock/port replicator Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clone any combination of 2.5in or 3.5in IDE or SATA hard drives
The UNIDUPDOCK Universal SATA/IDE Dual Hard Drive Duplicator functions as both a convenient solid state (SSD) or hard drive (HDD) copying/imaging solution or an external SATA/IDE SSD or HDD docking station for 2.5in or 3.5in drives (SATA, SATA II, SATA III).
Providing quick, yet complete hard drive cloning functionality, this universal dock can operate as a standalone HDD duplicator with no connection to a host computer, delivering an exact 1 to 1 clone of the target hard drive including partition and boot sector information, the Host Protected Area (HPA) as well as user data at a copy rate of 72 MB/sec. A built in LCD screen then allows for tracking the duplication progress , as well as reporting errors on the drives.
Supporting both IDE and SATA, this universal duplicator dock enables duplication from SATA to SATA, IDE to SATA or SATA to IDE, and IDE to IDE, as long as the source drive does not exceed the size of the destination drive. Or the docking station can even be used to quickly erase hard drives, for reuse in the future.
Functioning as a universal IDE and SATA HDD docking station, the hard drive duplicator can be connected to a computer through USB with support for simple plug-and-play installation, allowing users to access hard drive contents without having to mount in an external drive enclosure or open the computer case for conventional drive installation. Large capacity drives (tested with up to 4TB 3.5" and 1TB 2.5" drives per bay) can be used to greatly enhance your computer''s storage/backup capabilities.
Contained in a small form factor design that makes it a suitable addition to desktop and laptop operating environments, this hard drive duplicator/external HDD docking station is a versatile storage and hard drive cloning utility that also features a host of other built in utilities that are accessible via a built in menu system.
Menu Options:
The StarTech.com Advantage
- Push-button controls and an LCD display makes creating exact 1-to-1 hard drive clones or erasing drives without a host computer easy, for both SATA and IDE drives.
- On-the-fly switching from Duplicator mode to USB 2.0 connectivity with the push of a few buttons allows for any connected computer to access the drives.
- A small form factor design ensures maximum heat dissipation for the exposed drives, while fast Plug-and-Play installation enables quick, convenient access to the data.

Short summary description StarTech.com UNIDUPDOCK laptop dock/port replicator Black:
This short summary of the StarTech.com UNIDUPDOCK laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com UNIDUPDOCK, Black, 5 - 80 °C, -40 - 70 °C, 0 - 90%, 235 g, 133 mm

Long summary description StarTech.com UNIDUPDOCK laptop dock/port replicator Black:
This is an auto-generated long summary of StarTech.com UNIDUPDOCK laptop dock/port replicator Black based on the first three specs of the first five spec groups.

StarTech.com UNIDUPDOCK. Product colour: Black. Weight: 235 g. Package width: 133 mm, Package depth: 164 mm, Package height: 132 mm. Dimensions (WxDxH): 110 x 151 x 27 mm, Interface: USB, Power requirements: 115 - 230 AC

Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
Performance
Product colour *
Black
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
235 g
Packaging data
Package width
133 mm
Package depth
164 mm
Package height
132 mm
Package weight
1,04 kg
Other features
Dimensions (WxDxH)
110 x 151 x 27 mm
Interface
USB
I/O ports
2 x SATA, 2 x EIDE
Power requirements
115 - 230 AC
Compatible operating systems
Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2, Linux, MAC OS X
Brand Image Product code Product Stock Price from
StarTech.com SATDUPUEGB laptop dock/port replicator Black StarTech.com SATDUPUEGB laptop dock/port replicator Black
(show image)
SATDUPUEGB SATDUPUEGB 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver
(show image)
SATDOCKCRH SATDOCKCRH 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Black StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Black
(show image)
SATDOCKU3SP SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black
(show image)
SATDOCKU3SE SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UNIDOCK2U laptop dock/port replicator Black StarTech.com UNIDOCK2U laptop dock/port replicator Black
(show image)
UNIDOCK2U USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCK525 laptop dock/port replicator Black StarTech.com SATADOCK525 laptop dock/port replicator Black
(show image)
SATADOCK525 StarTech.com 5.25in Bay Mounted 2.5in/3.5in SATA HDD Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)