StarTech.com logo

StarTech.com 16-Port Digital over IP KVM switch

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59363
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
3 Year Warranty
Long product name StarTech.com 16-Port Digital over IP KVM switch:

16 Port Rackmount USB PS/2 Digital IP KVM Switch

StarTech.com 16-Port Digital over IP KVM switch:

Remotely manage and control up to 16 PCs, servers or KVMs at the BIOS level
This Digital IP KVM Switch offers secure and flexible local and remote administration of critical systems and services, combining our dependable Server Remote Control technology with a proven Enterprise-class digital KVM switch.
Server Remote Control
Unlike software solutions that require installation and work through your server operating system, this easy-to-configure IP KVM Switch delivers BIOS level control and full interaction with connected system boot processes over a TCP/IP connection. Users can reboot the system, access the BIOS and have full control over the keyboard and mouse as if they are on site - a cost-effective solution for outsourced server/IT hardware management and access to mission-critical corporate datacenter servers.
Built-in Security
Remote Control can''t come at the expense of security! This Digital IP KVM switch features built-in support for SSH tunneling, SSL encryption and RADIUS authentication, as well as a configurable firewall. Plus, access to the IP KVM web console is user ID and SSL password secured to prevent unauthorized access.
A Scalable IP KVM Solution
A scalable KVM control solution, the IP KVM Switch supports up to 16 directly-connected servers or workstation computers. To create a more flexible infrastructure, the switch can be cascaded with other existing/new KVM switches for remote control of up to 136 computers from this single IP KVM unit.
To provide broader control options, the IP KVM switch supports modular integration, allowing you to add capability to your existing server remote control infrastructure. Using StarTech.com''s
Serial Remote Control Module (RPORT) for example, you can interact with virtually any device that uses a RS-232 serial terminal interface (network routers, switches, environmental controls, alarm systems etc.). Similarly, the IP KVM switch can be connected to StarTech.com''s 8 Outlet Remote Power Switch (PCM815SHNA) to power computers and equipment on and off using an interactive menu.
Versatile
Designed to accommodate a wide range of operating environments, the Digital IP KVM switch is compatible with PC, Mac and Sun Servers/Systems, ensuring the flexibility needed to efficiently manage connected devices regardless of operating platform.To provide further versatility, the switch supports computers with USB or PS/2 keyboard and mouse connectors allowing a broader mix of connected computers including both legacy (PS/2) and modern (USB).
Rack Mounted Convenience
To preserve valuable server room or work space, the IP KVM can be mounted into 1U of rack/cabinet space. Similarly, all external connections to the server remote control/KVM unit are located on the rear panel to eliminate cable tangles and mess.
Test drive a StarTech.com Server Remote Control unit (SV1115IPEXT) here!
The StarTech.com Advantage
- Full control of your critical systems via IP allowing remote reboot, BIOS control and system access; provides a versatile remote access solution for maximum uptime
- Supports 16 bit color for a richer quality of picture when accessing the remote server either through the web browser or VNC client
- Cascade support creates the opportunity to control up to 136 individual computers either locally or via IP offering scalability to your KVM solution

Short summary description StarTech.com 16-Port Digital over IP KVM switch:

StarTech.com 16-Port Digital KVM Switch over IP, 1920 x 1440 pixels

Long summary description StarTech.com 16-Port Digital over IP KVM switch:

StarTech.com 16-Port Digital KVM Switch over IP. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Maximum resolution: 1920 x 1440 pixels. Certification: CE, FCC. Weight: 4,15 kg. Package width: 118 mm, Package depth: 506 mm, Package height: 360 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.