StarTech.com logo

StarTech.com SATSASTRAYBK mounting kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110716
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 Year Warranty
Long product name StarTech.com SATSASTRAYBK mounting kit:

StarTech.com Extra 2.5in or 3.5in Hot Swap Hard Drive Tray for SATSASBAY3BK

StarTech.com SATSASTRAYBK mounting kit:

Keep extra hard drives ready for use with the SATSASBAY3BK

The SATSASTRAYBK Hot Swap Hard Drive Tray is specially designed as a spare/extra 2.5in/3.5in SATA/SAS Hard Drive Tray for the SATSASBAY3BK (3 Drive Hot Swap SAS SATA Backplane) allowing you to use extra spare/replacement hard drives in addition to what is installed in the backplane/mobile rack.

To maximize performance and utilize the full speed potential of your SATA III hard drives, this HDD Backplane supports SATA III for transfer speeds up to 6 Gbps when paired with a compatible controller.

This extra hard drive tray features an upgraded design with additional air vents and specially designed vibration dampening springs, providing the ideal replacement for misplaced trays or a convenient solution for having extra hard drives available for your storage solution.

The StarTech.com Advantage

- Add either 2.5" or 3.5" SAS/SATA drives to a SATSASBAY3BK
- Metal slide springs help reduce vibration and 12 air ventilation openings assist in keeping the drive cool
- Maximize performance, with file transfer speeds up to 6Gbps when paired with SATA III HDD and controller

Short summary description StarTech.com SATSASTRAYBK mounting kit:

StarTech.com SATSASTRAYBK, 115 g, 115 mm, 160 mm, 27 mm, 123 mm, 171 mm

Long summary description StarTech.com SATSASTRAYBK mounting kit:

StarTech.com SATSASTRAYBK. Weight: 115 g, Width: 115 mm, Depth: 160 mm. Package width: 123 mm, Package depth: 171 mm, Package height: 32 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.