location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com RACKCONS1716 rack console 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U 17" Rackmount LCD Console with Integrated 16 Port KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RACKCONS1716
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030830508 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com RACKCONS1716 rack console 1280 x 1024 pixels :
The long product name of StarTech.com RACKCONS1716 rack console 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U 17" Rackmount LCD Console with Integrated 16 Port KVM Switch
More>>>
StarTech.com RACKCONS1716 rack console 1280 x 1024 pixels:
The official description of StarTech.com RACKCONS1716 rack console 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control up to 16 servers or KVM switches with this 1U rack-mountable LCD console
The RACKCONS1716 1U 17" Rack Mount LCD Console with Integrated 16 Port KVM Switch provides centralized control for servers and KVM switches with an integrated 16 port KVM switch, a 17-inch LCD monitor, full 106-key keyboard and touchpad neatly combined into 1U of space in any standard rack or cabinet 30in (or greater) in depth. A secure solution, the rack-mount console includes a key-lock mechanism as well as individual port password protection for preventing unauthorized access. When not in use, it''s as simple as folding the LCD display and sliding it back into the rack on the sturdy mounting rails (included). A highly-scalable server control solution, the rack console can control up to 136 computers by cascading 8 additional 16 port KVM switches. For added versatility, the console is compatible with virtually any existing KVM switch as well as with most PC, Mac and Sun systems. Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Key-lock mechanism and per-port password protection work to provide a secure server management solution preventing unauthorized users from accessing your critical equipment
- 16 port Universal KVM module connects to almost any server platform or existing KVM allowing for scalability in your server environment
- Rugged 1U metal chassis with included mounting rails improves space efficiency inside cabinets, allowing larger systems to fit into less cabinet space

Short summary description StarTech.com RACKCONS1716 rack console 1280 x 1024 pixels:
This short summary of the StarTech.com RACKCONS1716 rack console 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com RACKCONS1716, 1280 x 1024 pixels, TFT, 250 cd/m², 500:1, 0 - 50 °C, -20 - 60 °C

Long summary description StarTech.com RACKCONS1716 rack console 1280 x 1024 pixels:
This is an auto-generated long summary of StarTech.com RACKCONS1716 rack console 1280 x 1024 pixels based on the first three specs of the first five spec groups.

StarTech.com RACKCONS1716. Display resolution: 1280 x 1024 pixels, Display: TFT, Display brightness: 250 cd/m². Package weight: 19,6 kg. I/O ports: 16x HD15 F 1x VGA F 2x PS/2

Brand Image Product code Product Stock Price from
StarTech.com RACKCONS17HD rack console 43,2 cm (17") 1U StarTech.com RACKCONS17HD rack console 43,2 cm (17") 1U
(show image)
RACKCONS17HD 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com RACKCOND17HD rack console 43,2 cm (17") 1920 x 1080 pixels Steel Black 1U StarTech.com RACKCOND17HD rack console 43,2 cm (17") 1920 x 1080 pixels Steel Black 1U
(show image)
RACKCOND17HD 1U 17" HD 1080p Dual Rail Rackmount LCD Console w/ Fingerprint Reader and Front USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com RACKCONS1908 rack console 48,3 cm (19") 1280 x 1024 pixels Black StarTech.com RACKCONS1908 rack console 48,3 cm (19") 1280 x 1024 pixels Black
(show image)
RACKCONS1908 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com RACKCONV1901 rack console 48,3 cm (19") 1280 x 1024 pixels Black StarTech.com RACKCONV1901 rack console 48,3 cm (19") 1280 x 1024 pixels Black
(show image)
RACKCONV1901 1U 19" Rackmount LCD Console – USB – Value Series 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black
(show image)
RACKCONS2001 RACKCONS2001 0.00
(excl. VAT)
0 (incl. VAT)