location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Power Y-splitter Cable (2 Large & 1 Small end)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP4 to SP4 and LP4 Power Y Splitter Cable M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PYO2SL
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com Power Y-splitter Cable (2 Large & 1 Small end) :
The long product name of StarTech.com Power Y-splitter Cable (2 Large & 1 Small end). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com LP4 to SP4 and LP4 Power Y Splitter Cable M/F
More>>>
StarTech.com Power Y-splitter Cable (2 Large & 1 Small end):
The official description of StarTech.com Power Y-splitter Cable (2 Large & 1 Small end) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect one LP4 and one SP4 peripheral device to a single LP4 power connector

This durable LP4 splitter cable splits a single LP4 (4-pin) power supply connection into one SP4 power connection as well as one LP4 connection, providing power to an additional hard drive, internal CD-ROM drive, or tape backup.

Built with only the highest quality components to ensure peak performance, StarTech.com's LP4 to SP4/LP4 splitter cable is backed by lifetime warranty.

Short summary description StarTech.com Power Y-splitter Cable (2 Large & 1 Small end):
This short summary of the StarTech.com Power Y-splitter Cable (2 Large & 1 Small end) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Power Y-splitter Cable (2 Large & 1 Small end), 30 g, 20 mm, 82 mm, 145 mm, 1 x LP4 (M), 1 x SP4(F), 1 x LP4 (F)

Long summary description StarTech.com Power Y-splitter Cable (2 Large & 1 Small end):
This is an auto-generated long summary of StarTech.com Power Y-splitter Cable (2 Large & 1 Small end) based on the first three specs of the first five spec groups.

StarTech.com Power Y-splitter Cable (2 Large & 1 Small end). Weight: 30 g. Package width: 20 mm, Package depth: 82 mm, Package height: 145 mm. Input connection type: 1 x LP4 (M), 1 x SP4(F), 1 x LP4 (F)

Weight & dimensions
Weight
30 g
Packaging data
Package width
20 mm
Packaging data
Package depth
82 mm
Package height
145 mm
Other features
Input connection type
1 x LP4 (M), 1 x SP4(F), 1 x LP4 (F)
Brand Image Product code Product Stock Price from
StarTech.com Power Y-splitter Cable (1 Large & 2 Small ends) StarTech.com Power Y-splitter Cable (1 Large & 2 Small ends)
(show image)
PYO2S LP4 to 2x SP4 Power Y Splitter Cable M/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)