location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CPNT410IR Component A/V Switch - Home Theater

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port Component Video Switch with Digital Audio and Remote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPNT410IR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030820172 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com CPNT410IR Component A/V Switch - Home Theater :
The long product name of StarTech.com CPNT410IR Component A/V Switch - Home Theater. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Port Component Video Switch with Digital Audio and Remote
More>>>
StarTech.com CPNT410IR Component A/V Switch - Home Theater:
The official description of StarTech.com CPNT410IR Component A/V Switch - Home Theater as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Switch between four distinct Component video and audio source signals on a single television or projector
StarTech.com''s 4-Port Component Video Switch lets you switch between up to four A/V devices as well as the corresponding audio signals, eliminating the need to swap out cables to make use of multiple audio/video devices. A versatile solution for home theatre applications requiring digital or analog audio connections with the use of standard and HD component devices, the 4-port Component Video switch supports display resolutions ranging from 480i to 1080i, providing the signal quality necessary to bring out the best results from your input devices. A convenient, time-saving A/V solution, the Component Video switch can be installed in minutes and offers a remote learning feature that allows you to use existing device remotes to toggle between inputs, in addition to the IR remote control that is included with the Component switcher. This attractive, compact unit can be installed in minutes, and is backed by a 2-year warranty as well as free lifetime technical support.
The StarTech.com Advantage
- The CPNT410IR will support high definition component video devices along with digital audio
- Remote control learning feature allows you to use your existing remote controls with the video switcher

Short summary description StarTech.com CPNT410IR Component A/V Switch - Home Theater:
This short summary of the StarTech.com CPNT410IR Component A/V Switch - Home Theater data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CPNT410IR Component A/V Switch - Home Theater, Grey, 162 mm, 233 mm, 44 mm, 620 g, 162 x 233 x 44 mm

Long summary description StarTech.com CPNT410IR Component A/V Switch - Home Theater:
This is an auto-generated long summary of StarTech.com CPNT410IR Component A/V Switch - Home Theater based on the first three specs of the first five spec groups.

StarTech.com CPNT410IR Component A/V Switch - Home Theater. Product colour: Grey. Width: 162 mm, Depth: 233 mm, Height: 44 mm. Package width: 64 mm, Package depth: 172 mm, Package height: 360 mm. Weight (imperial): 0,83 kg (1.83 lbs)

Features
Product colour
Grey
Weight & dimensions
Width
162 mm
Depth
233 mm
Height
44 mm
Weight
620 g
Weight & dimensions
Dimensions (WxDxH)
162 x 233 x 44 mm
Weight (imperial)
0,83 kg (1.83 lbs)
Packaging data
Package width
64 mm
Package depth
172 mm
Package height
360 mm
Package weight
830 g