location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanton SMX.202 4 channels 20 - 20000 Hz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanton Check ‘Stanton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX.202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20104621
Category:
Also known as a mixing console, sound board, mixing desk, and audio production console, an audio mixer is an electronic device for combining ("mixing"), routing, and changing the level, timbre and/or dynamics of audio signals. A mixer can mix analog or digital signals, depending on the type of mixer. The modified signals (voltages or digital samples) are summed to produce the combined output signals.
Audio Mixers Check ‘Stanton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Stanton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:03:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Stanton SMX.202 4 channels 20 - 20000 Hz :
The long product name of Stanton SMX.202 4 channels 20 - 20000 Hz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SMX.202 Mixer
More>>>
Short summary description Stanton SMX.202 4 channels 20 - 20000 Hz:
This short summary of the Stanton SMX.202 4 channels 20 - 20000 Hz data-sheet is auto-generated and uses the product title and the first six key specs.

Stanton SMX.202, 4 channels

Long summary description Stanton SMX.202 4 channels 20 - 20000 Hz:
This is an auto-generated long summary of Stanton SMX.202 4 channels 20 - 20000 Hz based on the first three specs of the first five spec groups.

Stanton SMX.202. Channels quantity: 4 channels, Frequency range: 20 - 20000 Hz. Total Harmonic Distortion (THD): 0,2%. Dimensions (WxDxH): 265 x 228 x 87 mm. Weight: 2,8 kg