location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sparkle Technology SX660S2048MMDA graphics card NVIDIA GeForce GTX 660 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sparkle Technology Check ‘Sparkle Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX660S2048MMDA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SX660S2048MMDA
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Sparkle Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sparkle Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 09:40:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sparkle Technology SX660S2048MMDA graphics card NVIDIA GeForce GTX 660 2 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 660 2 GB GDDR5
  • - 2560 x 1600 pixels 192 bit 6008 MHz PCI Express 3.0
  • - HDMI ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.2
  • - 1x 6-pin
Long product name Sparkle Technology SX660S2048MMDA graphics card NVIDIA GeForce GTX 660 2 GB GDDR5 :
The long product name of Sparkle Technology SX660S2048MMDA graphics card NVIDIA GeForce GTX 660 2 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA GeForce GTX660 1006 MHz, 2GB GDDR5 6008 MHz 192-bit, 2 x DVI, HDMI, VGA, PCIe 3.0 x16
More>>>
Short summary description Sparkle Technology SX660S2048MMDA graphics card NVIDIA GeForce GTX 660 2 GB GDDR5:
This short summary of the Sparkle Technology SX660S2048MMDA graphics card NVIDIA GeForce GTX 660 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

Sparkle Technology SX660S2048MMDA, GeForce GTX 660, 2 GB, GDDR5, 192 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description Sparkle Technology SX660S2048MMDA graphics card NVIDIA GeForce GTX 660 2 GB GDDR5:
This is an auto-generated long summary of Sparkle Technology SX660S2048MMDA graphics card NVIDIA GeForce GTX 660 2 GB GDDR5 based on the first three specs of the first five spec groups.

Sparkle Technology SX660S2048MMDA. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 660, Processor frequency: 1006 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Source Testseek summary Average rating
Reviews
Updated:
2013-03-16 23:11:58
Uk has collected 2 expert reviews for Sparkle Technology SX660S2048MMDA graphics card NVIDIA GeForce GTX 660 2 GB GDDR5 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
kitguru.net
Updated:
2013-03-16 23:11:52
Today we are looking at a new GTX 560 from Sparkle, which features 2 GB of GDDR5 and is supplied in an overclocked state. At £170 inc vat is this the ideal graphics card upgrade for a new Christmas system build?The GTX560 has proven to be a popular...
Good Great performance at 1080p, some overclocking headroom, runs relatively cool, reasonably priced for a 2GB solution...
80%