location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Bluetooth laser VGP-BMS33 mouse 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth laser Mouse VGP-BMS33
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-BMS33
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Bluetooth laser VGP-BMS33 mouse 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 800 DPI Black
  • - Bluetooth 10 m
  • - Buttons quantity: 2
  • - AA Alkaline
Long product name Sony Bluetooth laser VGP-BMS33 mouse 800 DPI :
The long product name of Sony Bluetooth laser VGP-BMS33 mouse 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth laser Mouse VGP-BMS33
More>>>
Sony Bluetooth laser VGP-BMS33 mouse 800 DPI:
The official description of Sony Bluetooth laser VGP-BMS33 mouse 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The ultra-modern design and Bluetooth technology makes this mouse highly mobile and confortable to use.
- Built-in high-resolution laser engine makes it easier to detect surface textures. This mouse faithfully follows even slight movement, reducing the strain of use.
- Low friction, non stick PTFE (Polytetrafluoroethylene) sole reduces strain on the hand.

Short summary description Sony Bluetooth laser VGP-BMS33 mouse 800 DPI:
This short summary of the Sony Bluetooth laser VGP-BMS33 mouse 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Bluetooth laser Mouse VGP-BMS33, Laser, Bluetooth, 800 DPI, Black

Long summary description Sony Bluetooth laser VGP-BMS33 mouse 800 DPI:
This is an auto-generated long summary of Sony Bluetooth laser VGP-BMS33 mouse 800 DPI based on the first three specs of the first five spec groups.

Sony Bluetooth laser Mouse VGP-BMS33. Movement detection technology: Laser, Device interface: Bluetooth, Movement resolution: 800 DPI, Buttons quantity: 2. Product colour: Black

Mouse
Device interface *
Bluetooth
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
2
Movement resolution
800 DPI
Design
Product colour *
Black
Ergonomics
Wireless range
10 m
Power
Battery type
AA
Battery technology
Alkaline
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
110 g
Other features
Compatible operating systems
Microsoft Windows Vista / XP
Mouse dimensions (WxDxH)
32 x 54 x 125 mm