location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO BX297XP 43,2 cm (17") 1 GB DDR2-SDRAM 200 GB AMD Radeon X700 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
BX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO BX297XP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-BX297XP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524346978
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO BX297XP 43,2 cm (17") 1 GB DDR2-SDRAM 200 GB AMD Radeon X700 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 43,2 cm (17") 1920 x 1200 pixels 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 200 GB
  • - AMD Radeon X700
  • - 1,5 h
  • - Windows XP Professional
Warranty: 1 year
Long product name Sony VAIO BX297XP 43,2 cm (17") 1 GB DDR2-SDRAM 200 GB AMD Radeon X700 Windows XP Professional :
The long product name of Sony VAIO BX297XP 43,2 cm (17") 1 GB DDR2-SDRAM 200 GB AMD Radeon X700 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAIO VGN-BX297XP
More>>>
Sony VAIO BX297XP 43,2 cm (17") 1 GB DDR2-SDRAM 200 GB AMD Radeon X700 Windows XP Professional:
The official description of Sony VAIO BX297XP 43,2 cm (17") 1 GB DDR2-SDRAM 200 GB AMD Radeon X700 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Moving business forward: big in connectivity and security Finger Print Recognition sensor & Trusted Platform Module Built-in camera and Bluetooth 17" WUXGA X-black LCD.

Features:
- Intel Centrino mobile technology with Intel Pentium M Processor 760 and Intel Pro/Wireless 802.11b/g.
- Genuine Microsoft Windows XP Professional with Service Pack 2.
- 200 GB hard disk drive.
- ATI MOBILITY RADEON X700 with Hypermemory supporting 256 MB (Hypermemory technology combines the size and bandwith of video memory and dynamically availabel system memory for optimal system performance).
- Trusted Platform Module (TPM), Finger Print Recognition Sensor.
- Double Layer DVD±RW drive.
- Bluetooth.

Short summary description Sony VAIO BX297XP 43,2 cm (17") 1 GB DDR2-SDRAM 200 GB AMD Radeon X700 Windows XP Professional:
This short summary of the Sony VAIO BX297XP 43,2 cm (17") 1 GB DDR2-SDRAM 200 GB AMD Radeon X700 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO BX297XP, 2 GHz, 43,2 cm (17"), 1920 x 1200 pixels, 1 GB, 200 GB, Windows XP Professional

Long summary description Sony VAIO BX297XP 43,2 cm (17") 1 GB DDR2-SDRAM 200 GB AMD Radeon X700 Windows XP Professional:
This is an auto-generated long summary of Sony VAIO BX297XP 43,2 cm (17") 1 GB DDR2-SDRAM 200 GB AMD Radeon X700 Windows XP Professional based on the first three specs of the first five spec groups.

Sony VAIO BX297XP. Processor frequency: 2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Professional. Weight: 4 kg

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
200 GB
HDD interface
SATA
HDD speed
5400 RPM
Compatible memory cards
MS Duo, MS Pro, SD
Graphics
Discrete graphics card model *
AMD Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0,256 GB
Audio
Audio system
Realtek ALC260, AC'97
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera
Yes
Optical drive
DVD read speed
8x
DVD write speed
8x
DVD rewrite speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
Double Layer DVD write speed
4x
Network
Networking features
Fast Ethernet, Wireless LAN, Bluetooth
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe PhotoShop Elements WinDVD Roxio Digital Media Google software VAIO Recovery Utility Microsoft Works Adobe Acrobat Elements Microsoft Office 2003 SBE (trial) Adobe Reader
Battery
Battery life (max)
1,5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
401,8 mm
Depth
297,2 mm
Height
40,2 mm
Weight *
4 kg
Other features
AC adapter included
Yes
Infrared data port
No
Expansion slots
1x Card reader
TV-in port
No
Compatible operating systems
Microsoft Windows XP
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92
Country Distributor
United Kingdom 1 distributor(s)