location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO A195EP CENT-1.5G 38,1 cm (15") 0,5 GB 60 GB AMD Mobility Radeon 9200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-A195EP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-A195EP
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO A195EP CENT-1.5G 38,1 cm (15") 0,5 GB 60 GB AMD Mobility Radeon 9200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,5 GHz
  • - 38,1 cm (15") 1024 x 768 pixels 4:3
  • - 0,5 GB
  • - 60 GB DVD-ROM
  • - AMD Mobility Radeon 9200
  • - 4 h
Long product name Sony VAIO A195EP CENT-1.5G 38,1 cm (15") 0,5 GB 60 GB AMD Mobility Radeon 9200 :
The long product name of Sony VAIO A195EP CENT-1.5G 38,1 cm (15") 0,5 GB 60 GB AMD Mobility Radeon 9200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAIO A195EP CENT-1.5G 512MB 60GB 15TFT WXPP CD-RW DV IN (CENTRI)
More>>>
Sony VAIO A195EP CENT-1.5G 38,1 cm (15") 0,5 GB 60 GB AMD Mobility Radeon 9200:
The official description of Sony VAIO A195EP CENT-1.5G 38,1 cm (15") 0,5 GB 60 GB AMD Mobility Radeon 9200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

“At Sony it is understood that people care about more than the nuts and bolts of a notebook. It is a personal possession, and one which they wish to take a certain pride in. With the A-Series, we have created a range of notebooks that meet today’s much higher expectations of such personal technology. These are machines which have an aspirational dimension, which is reflected in their extremely high design values as much as the technical sophistication they offer.” Jun Koyama, Information Technology Europe Sales and Marketing Director.

Short summary description Sony VAIO A195EP CENT-1.5G 38,1 cm (15") 0,5 GB 60 GB AMD Mobility Radeon 9200:
This short summary of the Sony VAIO A195EP CENT-1.5G 38,1 cm (15") 0,5 GB 60 GB AMD Mobility Radeon 9200 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO A195EP CENT-1.5G, 1,5 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 60 GB

Long summary description Sony VAIO A195EP CENT-1.5G 38,1 cm (15") 0,5 GB 60 GB AMD Mobility Radeon 9200:
This is an auto-generated long summary of Sony VAIO A195EP CENT-1.5G 38,1 cm (15") 0,5 GB 60 GB AMD Mobility Radeon 9200 based on the first three specs of the first five spec groups.

Sony VAIO A195EP CENT-1.5G. Processor frequency: 1,5 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 9200. Weight: 3 kg

Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1,5 GHz
Cache internal
1 MB
Memory
Internal memory *
0,5 GB
Storage
Total storage capacity *
60 GB
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
AMD Mobility Radeon 9200
Discrete graphics card *
Yes
Maximum graphics card memory
0,064 GB
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
16x
CD rewrite speed
8x
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
I/O ports
USB, RJ-11, RJ-45, IEEE 1394
Software
Bundled software
Audio: SonicStage, MoodLogic CD-(DVD); Burning: Drag'n Drop CD+DVD, Click To DVD; Media Sharing: VAIO Media Office; Applications: Adobe Acrobat Elements 6, Adobe Reader 6, Microsoft Works 7; Photo: Adobe Photoshop Album Starter Edition, Adobe Photoshop Elements 2.0, PictureGear Studio; Security and Utilities: Google Toolbar, Hotkey Utility, Memory Stick Formatter, Norton Internet Security 2004, Norton Password Manager, Sony Notebook Setup, VAIO Power Management, VAIO update, My Info Centre; Video: Adobe Premiere Standard, DVgate Plus, VAIO Edit Components, WinDVD for VAIO
Battery
Battery life (max)
4 h
Weight & dimensions
Width
343 mm
Depth
277 mm
Weight *
3 kg
Other features
Dimensions (WxDxH)
343 x 277 x 43,5 mm
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Sony VAIO A195HP PM 1600 512MB 60GB QW-EN 38,1 cm (15") 0,5 GB DDR-SDRAM Sony VAIO A195HP PM 1600 512MB 60GB QW-EN 38,1 cm (15") 0,5 GB DDR-SDRAM
(show image)
VGN-A195HP VGN-A195HP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)